HW-03-09-L-D-375-SM alternative parts: 75869-131LF, TSM-103-01-L-DH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Board Stacker HDR 6 POS 2.54mm Solder ST SMD
AMPHENOL ICC (FCI) - 75869-131LF - HEADER
SAMTEC TSM-103-01-L-DH Board-To-Board Connector
Factory Lead Time:
6 Weeks
7 Weeks
3 Weeks
Mounting Type:
Surface Mount
Through Hole
Surface Mount, Right Angle
Contact Materials:
PHOSPHOR BRONZE
Phosphor Bronze
Phosphor Bronze
Packaging:
Bulk
Bulk
Bulk
Series:
Flex Stack, HW
Quickie™
TSM
JESD-609 Code:
e3
-
e3
Pbfree Code:
yes
-
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Solder
Connector Type:
BOARD STACKING CONNECTOR
Header
Header
Number of Positions:
6
6
6
Color:
Black
Blue
-
Number of Rows:
2
2
2
Gender:
Male
Male
Male
MIL Conformance:
NO
-
NO
DIN Conformance:
NO
-
NO
IEC Conformance:
NO
-
NO
Filter Feature:
NO
-
NO
Mixed Contacts:
NO
-
NO
Option:
GENERAL PURPOSE
-
GENERAL PURPOSE
Pitch:
0.100 2.54mm
2.54mm
-
Total Number of Contacts:
6
-
6
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
-
-
Contact Finish - Post (Mating):
Gold
-
-
Row Spacing:
0.100 (2.54mm)
-
-
Length - Stack Height:
0.375 9.525mm
-
-
Length - Overall Pin:
0.665 16.891mm
-
-
Length - Post (Mating):
0.290 7.366mm
-
-
Contact Finish Thickness - Post (Mating):
10.0μin 0.25μm
-
-
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
-
Mount:
-
Through Hole
Surface Mount
Contact Shape:
-
Square
Square
Housing Material:
-
Thermoplastic
Polymer
Contact Finish Mating:
-
Gold, GXT™
Gold
Contact Length-Mating:
-
0.236 6.00mm
0.230 5.84mm
Insulation Materials:
-
Thermoplastic, Glass Filled
Liquid Crystal Polymer (LCP)
Voltage Rated:
-
500V
-
Published:
-
2008
2011
Max Operating Temperature:
-
125°C
-
Min Operating Temperature:
-
-65°C
-
Fastening Type:
-
Push-Pull
Push-Pull
Contact Type:
-
Male Pin
Male Pin
Orientation:
-
Straight
Right Angle
Depth:
-
9.55mm
15.09mm
Insulation Height:
-
0.377 9.57mm
0.240 6.10mm
Style:
-
Board to Cable/Wire
Board to Board or Cable
Number of Positions Loaded:
-
All
All
Current Rating:
-
3A
7A
Pitch - Mating:
-
0.100 2.54mm
0.100 2.54mm
Insulation Color:
-
Blue
-
Row Spacing - Mating:
-
0.100 (2.54mm)
0.100 (2.54mm)
Contact Length - Post:
-
0.120 3.05mm
-
Shrouding:
-
Shrouded - 4 Wall
Unshrouded
Number of Contacts:
-
6
-
Contact Finish - Post:
-
Tin
Tin
Contact Gender:
-
Male
-
Housing Color:
-
Blue
Black
Lead Length:
-
3.05mm
-
Max Voltage Rating (AC):
-
500V
475V
Max Current Rating:
-
2A
7A
Mating Post Length:
-
6mm
-
Features:
-
Keying Slot
-
Height:
-
27.2mm
-
Length:
-
14.83mm
7.62mm
Contact Finish Thickness - Mating:
-
30.0μin 0.76μm
10.0μin 0.25μm
Contact Finish Thickness - Post:
-
78.7μin 2.00μm
-
Material Flammability Rating:
-
UL94 V-0
UL94 V-0
REACH SVHC:
-
No SVHC
No SVHC
Lead Free:
-
Lead Free
Lead Free
Operating Temperature:
-
-
-55°C~125°C
Additional Feature:
-
-
E.L.P.
Number of Conductors:
-
-
ONE
Reference Standard:
-
-
UL
Reliability:
-
-
COMMERCIAL
Number Of PCB Rows:
-
-
2
PCB Contact Pattern:
-
-
RECTANGULAR
Mating Contact Pitch:
-
-
0.1 inch
Plating Thickness:
-
-
10μin
HW-03-09-L-D-375-SM

HW-03-09-L-D-375-SM

(In Stock: 6)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $1.064248

    $1.06

  • 10

    $1.004008

    $10.04

  • 100

    $0.947177

    $94.72

  • 500

    $0.893563

    $446.78

  • 1000

    $0.842984

    $842.98

Minimum: 1 Multiples: 1

Unit Price: $1.064248

Ext Price: $1.06

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity