HW-06-08-T-D-300-SM alternative parts: HW-06-10-G-D-643-SM-A
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Board Stacker HDR 12 POS 2.54mm Solder ST SMD | Conn Board Stacker HDR 12 POS 2.54mm Solder ST SMD Tube |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Contact Materials: | PHOSPHOR BRONZE | PHOSPHOR BRONZE |
Packaging: | Bulk | Tube |
Series: | Flex Stack, HW | Flex Stack, HW |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable |
Termination: | Solder | Solder |
Connector Type: | BOARD STACKING CONNECTOR | BOARD STACKING CONNECTOR |
Number of Positions: | 12 | 12 |
Color: | Black | Black |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Pitch: | 0.100 2.54mm | 0.100 2.54mm |
Total Number of Contacts: | 12 | 12 |
Contact Finish - Post (Mating): | Tin | Gold |
Row Spacing: | 0.100 (2.54mm) | 0.100 (2.54mm) |
Length - Stack Height: | 0.300 7.620mm | 0.643 16.332mm |
Length - Overall Pin: | 0.465 11.811mm | 0.765 19.431mm |
Length - Post (Mating): | 0.165 4.191mm | 0.122 3.099mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
Contact Finish Thickness - Post (Mating): | - | 10.0μin 0.25μm |

HW-06-08-T-D-300-SM
(In Stock: 20)
Samtec Inc.Qty
Unit Price
Ext Price
1
$1.588222
$1.59
10
$1.498323
$14.98
100
$1.413512
$141.35
500
$1.333502
$666.75
1000
$1.258021
$1,258.02
Minimum: 1 Multiples: 1
Unit Price: $1.588222
Ext Price: $1.59
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity