HZA686M035X16T-F alternative parts: PLF1A680MDL4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP ALUM POLY HYB 68UF 35V SMD
Aluminum Organic Polymer Capacitors 10volts 68uF 105c 6.3x10.5 2.5LS
Factory Lead Time:
14 Weeks
17 Weeks
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
Radial, Can - SMD
Radial, Can
Terminal Shape:
FLAT
WIRE
Dielectric Material:
ALUMINUM (SOLID POLYMER)
-
Surface Mount Land Size:
0.260Lx0.260W 6.60mmx6.60mm
-
Lifetime @ Temp.:
10000 Hrs @ 105°C
2000 Hrs @ 105°C
Operating Temperature:
-55°C~105°C
-55°C~105°C
Packaging:
Tape & Reel (TR)
Bulk
Series:
HZA
PLF
Published:
2015
2015
Size / Dimension:
0.248Dia 6.30mm
0.248Dia 6.30mm
Tolerance:
±20%
±20%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
Radial
ECCN Code:
EAR99
EAR99
Type:
Hybrid
Polymer
Applications:
Automotive, Bypass, Decoupling
General Purpose
Capacitance:
68μF
68μF
Voltage - Rated DC:
35V
10V
Packing Method:
TR, 15 INCH
-
Reach Compliance Code:
unknown
-
ESR (Equivalent Series Resistance):
35mOhm
25mOhm
Polarity:
POLARIZED
POLARIZED
Size Code:
2626
-
Leakage Current:
23.8μA
0.136mA
Ripple Current:
200mA
2.9A
Life (Hours):
10000 hours
2000 hours
Ripple Current @ Low Frequency:
200mA @ 120Hz
-
Ripple Current @ High Frequency:
2A @ 100kHz
2.9A @ 100kHz
Dissipation Factor:
0.12 %
-
Diameter:
6.3mm
6.3mm
Height Seated (Max):
0.315 8.00mm
0.413 10.50mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Terminal Finish:
-
Silver (Ag)
HTS Code:
-
8532.22.00
Lead Pitch:
-
2.5mm
Lead Spacing:
-
0.098 2.50mm
Tan Delta:
-
0.08
Height:
-
10.5mm
Radiation Hardening:
-
No
HZA686M035X16T-F

HZA686M035X16T-F

(In Stock: 46)

Cornell Dubilier Electronics (CDE)

Qty

Unit Price

Ext Price

  • 1

    $1.394989

    $1.39

  • 10

    $1.316027

    $13.16

  • 100

    $1.241535

    $124.15

  • 500

    $1.171260

    $585.63

  • 1000

    $1.104962

    $1,104.96

Minimum: 1 Multiples: 1

Unit Price: $1.394989

Ext Price: $1.39

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity