IDSR05.6T alternative parts: 6FC
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Industrial & Electrical Fuses 5.6A 600VAC 600VDC Class RK5 | FUSE CARTRIDGE 6A 660VDC CYLINDR |
Factory Lead Time: | 11 Weeks | 6 Weeks |
Mount: | Holder | Bolt |
Mounting Type: | Holder | Bolt Mount |
Package / Case: | Cylindrical, Alarm Indicating | Cylindrical, Blade Terminal (Bolt) |
Packaging: | Bulk | Bulk |
Series: | POWR-GARD®, POWR-PRO® IDSR | FC |
Size / Dimension: | 0.811Diax5.000L 20.60mmx127.00mm | 0.343Diax2.157L 8.70mmx54.80mm |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Clip | - |
Type: | Electrical | Electrical |
Applications: | Electrical, Industrial | Semiconductors |
Voltage - Rated DC: | 600V | 660V |
Current Rating (Amps): | 5.6A | - |
Current Rating: | 5.6A | 6A |
Voltage - Rated AC: | 600V | 690V |
Approval Agency: | CE, CSA, UL | - |
Response Time: | Slow Blow | - |
Fuse Type: | Cartridge | Cartridge |
Breaking Capacity @ Rated Voltage: | 200kA AC 20kA DC | 200kA |
Class Code: | RK5 | - |
Features: | Indicating | - |
Length: | 127mm | - |
RoHS Status: | Non-RoHS Compliant | RoHS Compliant |
Number of Pins: | - | 2 |
Weight: | - | 6.803886g |
ECCN Code: | - | EAR99 |
Current: | - | 6A |
Melting I2t: | - | 1.5 |
Diameter: | - | 8.7mm |

IDSR05.6T
(In Stock: 57)
Littelfuse Inc.Qty
Unit Price
Ext Price
1
$22.568247
$22.57
10
$21.290799
$212.91
100
$20.085659
$2,008.57
500
$18.948735
$9,474.37
1000
$17.876165
$17,876.16
Minimum: 1 Multiples: 1
Unit Price: $22.568247
Ext Price: $22.57
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity