INA128UAE4 alternative parts: INA122U

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, INSTRUMENT AMP, 1.3MHZ, 130DB, SOIC8
IC, AMP INSTRUMENTATION, SOIC8, 122
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
8
Weight:
75.891673mg
75.891673mg
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
ECCN Code:
EAR99
EAR99
Resistance:
100GOhm
10GOhm
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
15V
Base Part Number:
INA128
INA122
Pin Count:
8
8
Number of Circuits:
1
-
Operating Supply Current:
700μA
60μA
Nominal Supply Current:
750μA
85μA
Quiescent Current:
700μA
60μA
Slew Rate:
4V/μs
0.16V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
110 dB
83 dB
Current - Input Bias:
2nA
10nA
Voltage - Supply, Single/Dual (±):
4.5V~36V ±2.25V~18V
2.2V~36V -0.9V/+1.3V~18V
Output Current per Channel:
15mA
30mA
Input Offset Voltage (Vos):
125μV
250μV
Bandwidth:
1.3MHz
120 kHz
Gain Bandwidth Product:
1.3MHz
120 kHz
Neg Supply Voltage-Nom (Vsup):
-15V
-
Voltage Gain:
80dB
80dB
Average Bias Current-Max (IIB):
0.005μA
-
Voltage - Input Offset:
25μV
100μV
-3db Bandwidth:
1.3MHz
0.12MHz
Dual Supply Voltage:
15V
9V
Input Voltage Noise Density:
8nV/sqrt Hz
-
Number of Amplifiers:
3
-
Voltage Gain-Nom:
10
100
Non-linearity-Max:
0.004%
-
Height:
1.75mm
1.75mm
Length:
4.9mm
4.9mm
Width:
3.91mm
3.91mm
Thickness:
1.58mm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
2
Number of Terminations:
-
8
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Operating Supply Voltage:
-
5V
Number of Channels:
-
1
Max Supply Current:
-
85μA
Power Supply Rejection Ratio (PSRR):
-
100dB
Gain:
-
10000 dB
INA128UAE4

INA128UAE4

Texas Instruments