INA128UAE4 alternative parts: INA129UA/2K5
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC, INSTRUMENT AMP, 1.3MHZ, 130DB, SOIC8 | IC OPAMP INSTR 1.3MHZ 8SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 6 Weeks | 20 Weeks |
Contact Plating: | Gold | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 8 | 8 |
Weight: | 75.891673mg | 75.891673mg |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 100GOhm | 100GOhm |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Base Part Number: | INA128 | INA129 |
Pin Count: | 8 | 8 |
Number of Circuits: | 1 | 1 |
Operating Supply Current: | 700μA | 700μA |
Nominal Supply Current: | 750μA | 750μA |
Quiescent Current: | 700μA | 700μA |
Slew Rate: | 4V/μs | 4V/μs |
Amplifier Type: | Instrumentation | Instrumentation |
Common Mode Rejection Ratio: | 110 dB | 110 dB |
Current - Input Bias: | 2nA | 20nA |
Voltage - Supply, Single/Dual (±): | 4.5V~36V ±2.25V~18V | 4.5V~36V ±2.25V~18V |
Output Current per Channel: | 15mA | 15mA |
Input Offset Voltage (Vos): | 125μV | 25μV |
Bandwidth: | 1.3MHz | 1.3MHz |
Gain Bandwidth Product: | 1.3MHz | 1.3MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Voltage Gain: | 80dB | 80dB |
Average Bias Current-Max (IIB): | 0.005μA | 0.005μA |
Voltage - Input Offset: | 25μV | - |
-3db Bandwidth: | 1.3MHz | 1.3MHz |
Dual Supply Voltage: | 15V | 15V |
Input Voltage Noise Density: | 8nV/sqrt Hz | 8nV/sqrt Hz |
Number of Amplifiers: | 3 | - |
Voltage Gain-Nom: | 10 | 10 |
Non-linearity-Max: | 0.004% | 0.004% |
Height: | 1.75mm | 1.75mm |
Length: | 4.9mm | 4.9mm |
Width: | 3.91mm | 3.91mm |
Thickness: | 1.58mm | 1.58mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Elements: | - | 3 |
Number of Terminations: | - | 8 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Packing Method: | - | TR |

INA128UAE4
Texas InstrumentsUnited States