IPL1-120-02-S-D-K alternative parts: TSM-120-01-S-DV-P-TR, TSM-120-01-S-DV

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Mini-Power Terminal Strip HDR 40 POS 2.54mm Solder ST SMD 40 Terminal 1 Port
CONN HEADER 40POS .100" DBL SMD
SAMTEC TSM-120-01-S-DV Board-To-Board Connector
Factory Lead Time:
3 Weeks
4 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Contact Shape:
Square
Square
Square
Housing Material:
Polymer
Polymer
Polymer
Contact Finish Mating:
Gold
Gold
Gold
Contact Length-Mating:
0.215 5.46mm
0.230 5.84mm
0.230 5.84mm
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
Voltage Rated:
675VAC 954VDC
-
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Tube
Series:
Mini Mate® IPL1
TSM
TSM
Published:
2013
2014
2012
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Solder
Connector Type:
Header
Header
Header
Number of Positions:
40
40
40
Number of Rows:
2
2
2
Gender:
Male
Male
Male
Additional Feature:
POLARIZED
-
-
Fastening Type:
Locking Ramp
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
NO
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
NO
Contact Type:
Male Pin
Male Pin
Male Pin
Mixed Contacts:
NO
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
GENERAL PURPOSE
Total Number of Contacts:
40
40
40
Orientation:
Straight
Straight
Straight
Depth:
9.58mm
5.08mm
5.08mm
Insulation Height:
0.320 8.13mm
0.100 2.54mm
0.100 2.54mm
Style:
Board to Cable/Wire
Board to Board or Cable
Board to Board or Cable
Number of Positions Loaded:
All
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Natural
-
-
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
0.100 (2.54mm)
Shrouding:
Shrouded - 4 Wall
Unshrouded
Unshrouded
Contact Finish - Post:
Tin
Tin
Tin
Empty Shell:
NO
-
-
Max Current Rating:
7.4A
7A
7A
Number of Ports:
1
-
-
Length:
52.32mm
50.8mm
50.8mm
Contact Finish Thickness - Mating:
30.0μin 0.76μm
30.0μin 0.76μm
30.0μin 0.76μm
Material Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-0
Radiation Hardening:
No
-
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Number of Conductors:
-
ONE
ONE
Reference Standard:
-
UL, CSA
UL
Reliability:
-
COMMERCIAL
COMMERCIAL
Housing Color:
-
Black
Black
Mating Contact Pitch:
-
0.1 inch
0.1 inch
Max Voltage Rating (AC):
-
475V
475V
Features:
-
Pick and Place
-
Plating Thickness:
-
30μin
30μin
REACH SVHC:
-
No SVHC
No SVHC
Lead Free:
-
Lead Free
Lead Free
Number Of PCB Rows:
-
-
2
PCB Contact Pattern:
-
-
RECTANGULAR
UL Flammability Code:
-
-
94V-0
IPL1-120-02-S-D-K

IPL1-120-02-S-D-K

(In Stock: 47)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $8.006126

    $8.01

  • 10

    $7.552949

    $75.53

  • 100

    $7.125424

    $712.54

  • 500

    $6.722098

    $3,361.05

  • 1000

    $6.341602

    $6,341.60

Minimum: 1 Multiples: 1

Unit Price: $8.006126

Ext Price: $8.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity