IRLZ44NPBF alternative parts: IRLZ44ZLPBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 55V 47A TO-220AB
MOSFET N-CH 55V 51A TO-262
Factory Lead Time:
12 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-262-3 Long Leads, I2Pak, TO-262AA
Number of Pins:
3
3
Transistor Element Material:
SILICON
-
Current - Continuous Drain (Id) @ 25℃:
47A Tc
51A Tc
Drive Voltage (Max Rds On, Min Rds On):
4V 10V
4.5V 10V
Number of Elements:
1
1
Power Dissipation (Max):
3.8W Ta 110W Tc
80W Tc
Turn Off Delay Time:
26 ns
25 ns
Operating Temperature:
-55°C~175°C TJ
-55°C~175°C TJ
Packaging:
Tube
Tube
Series:
HEXFET®
HEXFET®
Published:
1997
2004
JESD-609 Code:
e3
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Resistance:
22mOhm
-
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Additional Feature:
AVALANCHE RATED
-
Voltage - Rated DC:
55V
55V
Current Rating:
47A
51A
Lead Pitch:
2.54mm
-
Number of Channels:
1
-
Element Configuration:
Single
-
Operating Mode:
ENHANCEMENT MODE
-
Power Dissipation:
83W
80W
Case Connection:
DRAIN
-
Turn On Delay Time:
11 ns
14 ns
FET Type:
N-Channel
N-Channel
Transistor Application:
SWITCHING
-
Rds On (Max) @ Id, Vgs:
22m Ω @ 25A, 10V
13.5m Ω @ 31A, 10V
Vgs(th) (Max) @ Id:
2V @ 250μA
3V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
1700pF @ 25V
1620pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
48nC @ 5V
36nC @ 5V
Rise Time:
84ns
160ns
Vgs (Max):
±16V
±16V
Fall Time (Typ):
15 ns
42 ns
Continuous Drain Current (ID):
47A
51A
Threshold Voltage:
2V
-
JEDEC-95 Code:
TO-220AB
-
Gate to Source Voltage (Vgs):
16V
16V
Drain to Source Breakdown Voltage:
55V
55V
Dual Supply Voltage:
55V
-
Recovery Time:
120 ns
-
Max Junction Temperature (Tj):
175°C
-
Nominal Vgs:
2 V
-
Height:
19.8mm
9.65mm
Length:
10.5156mm
10.668mm
Width:
4.69mm
4.826mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
IRLZ44NPBF

IRLZ44NPBF

(In Stock: 129)

Infineon Technologies