IXTA3N60P alternative parts: IPB60R299CPATMA1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 600V 3A D2-PAK
Trans MOSFET N-CH 600V 11A 3-Pin(2 Tab) TO-263
Factory Lead Time:
8 Weeks
13 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Number of Pins:
3
3
Transistor Element Material:
SILICON
-
Current - Continuous Drain (Id) @ 25℃:
3A Tc
11A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Number of Elements:
1
1
Power Dissipation (Max):
70W Tc
96W Tc
Turn Off Delay Time:
58 ns
40 ns
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tube
Tape & Reel (TR)
Series:
PolarHV™
CoolMOS™
Published:
2006
2007
JESD-609 Code:
e3
-
Pbfree Code:
yes
no
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
-
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
AVALANCHE RATED
-
Voltage - Rated DC:
600V
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Current Rating:
3A
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Pin Count:
4
4
JESD-30 Code:
R-PSSO-G2
-
Qualification Status:
Not Qualified
-
Element Configuration:
Single
-
Operating Mode:
ENHANCEMENT MODE
-
Power Dissipation:
70W
96W
Case Connection:
DRAIN
-
FET Type:
N-Channel
N-Channel
Transistor Application:
SWITCHING
-
Rds On (Max) @ Id, Vgs:
2.9 Ω @ 500mA, 10V
299m Ω @ 6.6A, 10V
Vgs(th) (Max) @ Id:
5.5V @ 50μA
3.5V @ 440μA
Input Capacitance (Ciss) (Max) @ Vds:
411pF @ 25V
1100pF @ 100V
Gate Charge (Qg) (Max) @ Vgs:
9.8nC @ 10V
29nC @ 10V
Rise Time:
25ns
5ns
Vgs (Max):
±30V
±20V
Fall Time (Typ):
22 ns
-
Continuous Drain Current (ID):
3A
11A
Gate to Source Voltage (Vgs):
30V
20V
Drain Current-Max (Abs) (ID):
3A
-
Drain to Source Breakdown Voltage:
600V
-
Pulsed Drain Current-Max (IDM):
6A
-
Avalanche Energy Rating (Eas):
100 mJ
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Contains Lead
ECCN Code:
-
EAR99
Turn On Delay Time:
-
10 ns
Halogen Free:
-
Halogen Free
Max Dual Supply Voltage:
-
600V
Radiation Hardening:
-
No
IXTA3N60P

IXTA3N60P

(In Stock: 70)

IXYS

Qty

Unit Price

Ext Price

  • 1

    $1.898315

    $1.90

  • 10

    $1.790863

    $17.91

  • 100

    $1.689494

    $168.95

  • 500

    $1.593862

    $796.93

  • 1000

    $1.503643

    $1,503.64

Minimum: 1 Multiples: 1

Unit Price: $1.898315

Ext Price: $1.90

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity