JB15KH-6A alternative parts: JB15LPE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switch Tactile OFF (ON) SPST Square Button PC Pins 0.125A 24VDC 5000000Cycles 1.76N Thru-Hole
SWITCH TACTILE SPST-NO 0.05A 24V
Factory Lead Time:
9 Weeks
9 Weeks
Contact Plating:
Silver
Silver
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole, Right Angle
Through Hole
Actuator Material:
Polyacetal
-
Contact Materials:
Stainless Steel
Copper
Operating Temperature:
-25°C~70°C
-25°C~70°C
Packaging:
Tray
Tray
Series:
JB
JB
Published:
2012
2010
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
PC Pin
PC Pin
Max Operating Temperature:
70°C
-
Min Operating Temperature:
-25°C
-
Voltage - Rated DC:
24V
24V
Orientation:
Right Angle
Straight
Ingress Protection:
IP67 - Dust Tight, Waterproof
-
Depth:
13.24mm
12mm
Current Rating:
50mA
50mA
Termination Style:
PC Pin
PC Pin
Actuator Type:
Square Button
Plunger for Cap
Circuit:
SPST-NO
SPST-NO
Switch Function:
Off-Mom
Off-Mom
Max Current Rating:
125mA
50mA
Throw Configuration:
SPST
SPST
Illumination:
Non-Illuminated
Illuminated
Mechanical Life:
5,000,000 Cycles
5,000,000 Cycles
Operating Force:
176gf
176gf
Illumination Type:
Non-Illuminated
Illuminated, LED
Actuator Orientation:
Side Actuated
Top Actuated
Outline:
10.80mm x 6.54mm
10.00mm x 10.00mm
Contact Rating @ Voltage:
0.05A @ 24VDC
0.05A @ 24VDC
Switch Travel:
0.25mm
0.25mm
Features:
Process Sealed
Process Sealed
Length:
10.8mm
12mm
Actuator Length, Right Angle:
7.76mm
-
REACH SVHC:
Unknown
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
Dust Tight, IP67, Waterproof
-
Terminal Material:
-
BRASS
ElectricalLife:
-
5e+06 cycles
Insulation Materials:
-
GLASS FILLED POLYAMIDE
Pbfree Code:
-
yes
Body Breadth:
-
10.0076 mm
Contact Resistance:
-
50mOhm
Insulation Resistance:
-
500000000Ohm
Contact Current(DC)-Max:
-
0.05A
Illumination Voltage (Nominal):
-
2VDC
Illumination Type, Color:
-
LED, Yellow
Sealing:
-
EPOXY
Dielectric Withstanding Voltage:
-
250VAC V
Max Voltage Rating (DC):
-
24V
Contact (DC) Max Rating R Load:
-
0.05A@24VDC
PCB Hole Count:
-
4
Contact Function:
-
OFF-(ON)
Actuator Travel:
-
0.254 mm
Solderability:
-
WAVE
Body Height:
-
4.9022mm
Actuator Length:
-
6.3mm
JB15KH-6A

JB15KH-6A

(In Stock: 164)

NKK Switches

Qty

Unit Price

Ext Price

  • 1

    $4.006716

    $4.01

  • 10

    $3.779921

    $37.80

  • 100

    $3.565963

    $356.60

  • 500

    $3.364116

    $1,682.06

  • 1000

    $3.173694

    $3,173.69

Minimum: 1 Multiples: 1

Unit Price: $4.006716

Ext Price: $4.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity