JB15KH-6A alternative parts: JB15LPF-BH
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Switch Tactile OFF (ON) SPST Square Button PC Pins 0.125A 24VDC 5000000Cycles 1.76N Thru-Hole | SWITCH TACTILE SPST-NO 0.05A 24V |
Factory Lead Time: | 9 Weeks | 9 Weeks |
Contact Plating: | Silver | Silver |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole, Right Angle | Through Hole |
Actuator Material: | Polyacetal | Polyacetal |
Contact Materials: | Stainless Steel | Stainless Steel |
Operating Temperature: | -25°C~70°C | -25°C~70°C |
Packaging: | Tray | Tray |
Series: | JB | JB |
Published: | 2012 | 2012 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | PC Pin | PC Pin |
Max Operating Temperature: | 70°C | - |
Min Operating Temperature: | -25°C | - |
Voltage - Rated DC: | 24V | 24V |
Orientation: | Right Angle | Straight |
Ingress Protection: | IP67 - Dust Tight, Waterproof | - |
Depth: | 13.24mm | 12.3mm |
Current Rating: | 50mA | 50mA |
Termination Style: | PC Pin | PC Pin |
Actuator Type: | Square Button | Square Button |
Circuit: | SPST-NO | SPST-NO |
Switch Function: | Off-Mom | Off-Mom |
Max Current Rating: | 125mA | 50mA |
Throw Configuration: | SPST | SPST |
Illumination: | Non-Illuminated | Illuminated |
Mechanical Life: | 5,000,000 Cycles | 5,000,000 Cycles |
Operating Force: | 176gf | 176gf |
Illumination Type: | Non-Illuminated | Illuminated, LED |
Actuator Orientation: | Side Actuated | Top Actuated |
Outline: | 10.80mm x 6.54mm | 10.00mm x 10.00mm |
Contact Rating @ Voltage: | 0.05A @ 24VDC | 0.05A @ 24VDC |
Switch Travel: | 0.25mm | 0.25mm |
Features: | Process Sealed | Process Sealed |
Length: | 10.8mm | 12.3mm |
Actuator Length, Right Angle: | 7.76mm | - |
REACH SVHC: | Unknown | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Ratings: | Dust Tight, IP67, Waterproof | - |
Illumination Voltage (Nominal): | - | 2.1VDC |
Illumination Type, Color: | - | LED, Green |
Contact Current Rating: | - | 50mA |
Actuator Height off PCB, Vertical: | - | 11.20mm |

JB15KH-6A
(In Stock: 164)
NKK SwitchesQty
Unit Price
Ext Price
1
$4.006716
$4.01
10
$3.779921
$37.80
100
$3.565963
$356.60
500
$3.364116
$1,682.06
1000
$3.173694
$3,173.69
Minimum: 1 Multiples: 1
Unit Price: $4.006716
Ext Price: $4.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools