JF15RP3HC alternative parts: JF15SP4D
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | SWITCH TACTILE SPST-NO 0.05A 24V | SWITCH TACTILE SPST-NO 0.05A 24V |
Factory Lead Time: | 5 Weeks | 14 Weeks |
Mounting Type: | Through Hole | Through Hole |
Surface Mount: | NO | - |
Housing Material: | GLASS FILLED REINFORCED NYLON | - |
Actuator Material: | Polyamide (PA), Nylon | Polyamide (PA), Nylon |
Center Contact Plating: | SILVER | - |
Center Contact Material: | PHOSPHOR BRONZE | - |
Terminal Material: | BRASS | - |
End Contact Material: | BRASS | - |
End Contact Plating: | SILVER | - |
ActuatorColor: | GRAY | - |
ElectricalLife: | 500000 Cycle(s) | - |
Insulation Materials: | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - |
Operating Temperature: | -25°C~70°C | -25°C~85°C |
Packaging: | Box | Tray |
Series: | JF | JF |
Published: | 2012 | 2006 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | - |
Terminal Finish: | Silver (Ag) | - |
Additional Feature: | RECT. HSNG.&SCULPTRD., RED LED | - |
HTS Code: | 8536.50.90.40 | - |
Termination Style: | PC Pin | PC Pin |
Body Length or Diameter: | 22.7838mm | - |
Body Breadth: | 17.7038 mm | - |
Actuator Type: | Square Button | Square Button |
Circuit: | SPST-NO | SPST-NO |
Switch Function: | Off-Mom | Off-Mom |
Contact Resistance: | 0.05mOhm | - |
Insulation Resistance: | 500000000Ohm | - |
Contact Current(DC)-Max: | 0.05A | - |
Illumination Voltage (Nominal): | 1.7VDC | - |
Illumination Type, Color: | LED, Red | - |
Dielectric Withstanding Voltage: | 250VAC V | - |
Illumination: | Illuminated | Non-Illuminated |
Mechanical Life: | 500,000 Cycles | 500,000 Cycles |
Switch Type: | KEYPAD SWITCH | KEYPAD SWITCH |
Operating Force: | 200gf | 200gf |
Contact Timing: | BREAK-BEFORE-MAKE | - |
Actuator Orientation: | Top Actuated | Top Actuated |
Contact (DC) Max Rating R Load: | 0.05A@24VDC | - |
Outline: | 22.80mm x 17.70mm | 17.70mm x 17.70mm |
Contact Rating @ Voltage: | 0.05A @ 24VDC | 0.05A @ 24VDC |
PCB Hole Count: | 6 | - |
Contact Function: | OFF-(ON) | - |
Switch Travel: | 0.80mm | 0.80mm |
Solderability: | WAVE | - |
Actuator Height off PCB, Vertical: | 6.78mm | 6.98mm |
Number of Switches: | 1 | - |
Washability: | SOLVENT | - |
Features: | Process Sealed | Process Sealed |
Body Height: | 5.715mm | - |
Length - Termination: | 0.236 inch | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Silver |
Mount: | - | Through Hole |
Pbfree Code: | - | yes |
Termination: | - | PC Pin |
Voltage - Rated DC: | - | 24V |
Current Rating: | - | 50mA |
Throw Configuration: | - | SPST |
Lead Free: | - | Lead Free |

JF15RP3HC
(In Stock: 69)
NKK SwitchesQty
Unit Price
Ext Price
1
$6.252644
$6.25
10
$5.898721
$58.99
100
$5.564831
$556.48
500
$5.249840
$2,624.92
1000
$4.952680
$4,952.68
Minimum: 1 Multiples: 1
Unit Price: $6.252644
Ext Price: $6.25
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity