KAL50FBR100 alternative parts: RER75FR100RC02
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES CHAS MNT 0.1 OHM 1% 50W | Res Wirewound 0.1 Ohm 1% 30W 100ppm/C 0.01% Aluminum Housed AXL Flange Mount Card Pack |
Factory Lead Time: | 14 Weeks | 7 Weeks |
Package / Case: | Axial, Box | Axial, Box |
Surface Mount: | NO | NO |
Terminal Shape: | LUG | LUG |
Mounting Feature: | Flanges | Flanges |
Operating Temperature: | -55°C~275°C | -55°C~250°C |
Packaging: | Bulk | Bulk |
Series: | KAL | Military, MIL-PRF-39009, RER75 |
Published: | 2010 | 2013 |
Size / Dimension: | 1.968Lx1.140W 49.99mmx28.96mm | 1.968Lx1.140W 49.99mmx28.96mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | yes | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±50ppm/°C | ±100ppm/°C |
Resistance: | 100mOhm | 100mOhm |
Terminal Finish: | Matte Tin (Sn) | Tin/Lead (Sn60Pb40) |
Composition: | Wirewound | Wirewound |
Power (Watts): | 50W | - |
HTS Code: | 8533.29.00.00 | 8533.21.00.80 |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Rated Power Dissipation (P): | 50W | 10W |
Lead Style: | Solder Lugs | Solder Lugs |
Coating, Housing Type: | Aluminum | Aluminum |
Features: | Moisture Resistant | Military, Moisture Resistant |
Height Seated (Max): | 0.641 16.28mm | 0.625 15.87mm |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Housing Material: | - | Aluminium |
Weight: | - | 28g |
Additional Feature: | - | RATED POWER USING HEAT SINK: 30W |
Power Rating: | - | 30W |
Max Power Dissipation: | - | 30W |
Military Standard: | - | MIL-PRF-39009 |
Working Voltage: | - | 1V |
Failure Rate: | - | R (0.01%) |
Lead/Base Style: | - | Solder |
Height: | - | 15.875mm |
Radiation Hardening: | - | No |
Lead Free: | - | Contains Lead |

KAL50FBR100
(In Stock: 15)
Stackpole Electronics IncQty
Unit Price
Ext Price
1
$2.749892
$2.75
10
$2.594238
$25.94
100
$2.447394
$244.74
500
$2.308862
$1,154.43
1000
$2.178172
$2,178.17
Minimum: 1 Multiples: 1
Unit Price: $2.749892
Ext Price: $2.75
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity