KD3270038 alternative parts: 7XZ-32.768KBA-T, ASAK1-32.768KHZ-LRS-T
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | OSC XO 32.768KHZ LVCMOS SMD | OSC XO 32.768KHZ CMOS SMD | OSC XO 32.768KHZ LVCMOS SMD |
Factory Lead Time: | 6 Weeks | 17 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 4-SMD, No Lead | 4-SMD, No Lead | 4-SMD, No Lead |
Operating Temperature: | -20°C~70°C | -10°C~70°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | SaRonix-eCera™ KD | 7XZ | ASAK |
Size / Dimension: | 0.197Lx0.126W 5.00mmx3.20mm | 0.126Lx0.098W 3.20mmx2.50mm | 0.079Lx0.063W 2.00mmx1.60mm |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 4 | 4 | - |
Type: | XO (Standard) | XO (Standard) | XO (Standard) |
Voltage - Supply: | 1.8V | 3.3V | 2.5V |
Supply Voltage: | 1.8V | 3.3V | - |
Frequency: | 32.768kHz | 32.768kHz | 32.768kHz |
Frequency Stability: | ±25ppm | ±25ppm | ±25ppm |
Output: | LVCMOS | CMOS | LVCMOS |
Function: | Enable/Disable | Enable/Disable | Enable/Disable |
Base Resonator: | Crystal | Crystal | Crystal |
Qualification Status: | Not Qualified | - | - |
Operating Frequency: | 0.032768MHz | 0.032768MHz | - |
Power Supplies: | 1.8V | - | - |
Current - Supply (Disable) (Max): | 10μA | - | 10μA |
Max Supply Current: | 300μA | 3mA | 240μA |
Height: | 1.3462mm | 1.0922mm | 787.4μm |
Height Seated (Max): | 0.053 1.35mm | 0.043 1.10mm | 0.031 0.80mm |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Number of Pins: | - | 4 | - |
Usage Level: | - | Commercial grade | Industrial grade |
Termination: | - | SMD/SMT | - |
Depth: | - | 2.5mm | - |
Physical Dimension: | - | 3.2mm x 2.5mm x 1.0mm | - |
Operating Supply Voltage: | - | 3.3V | 2.5V |
Rise Time-Max: | - | 300ns | - |
Fall Time-Max: | - | 300ns | - |
Load Capacitance: | - | 15pF | - |
Frequency Tolerance: | - | 0.0025% | - |
REACH SVHC: | - | No SVHC | Unknown |
Radiation Hardening: | - | No | - |
Lead Free: | - | Lead Free | - |
Max Operating Temperature: | - | - | 85°C |
Min Operating Temperature: | - | - | -40°C |
Current - Supply (Max): | - | - | 240μA |
Length: | - | - | 2.0066mm |
Width: | - | - | 1.6002mm |

KD3270038
(In Stock: 28)
Diodes IncorporatedQty
Unit Price
Ext Price
1
$1.588030
$1.59
10
$1.498142
$14.98
100
$1.413341
$141.33
500
$1.333341
$666.67
1000
$1.257869
$1,257.87
Minimum: 1 Multiples: 1
Unit Price: $1.588030
Ext Price: $1.59
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity