KPSE0E14-12PDX alternative parts: KPSE02E14-12PX, KPSE02E14-12PW
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | ITT CANNON KPSE0E14-12PDX Circular Connector, KPSE Series, MIL-DTL-26482 Series I Equivalent, Wall Mount Receptacle, 12 | ITT CANNON KPSE02E14-12PX Circular Connector, KPSE Series, MIL-DTL-26482 Series I Equivalent, Box Mount Receptacle, 12 | ITT CANNON KPSE02E14-12PW Circular Connector, KPSE Series, MIL-DTL-26482 Series I Equivalent, Box Mount Receptacle, 12 |
Mount: | Flanges, Panel | Box, Flanges, Panel | Box, Flanges, Panel |
Mounting Type: | Panel Mount | Panel Mount | Panel Mount |
Mounting Feature: | Flange | Flange | Flange |
Shell Material: | Aluminum Alloy | Aluminum Alloy | Aluminum Alloy |
Body Material: | Aluminium | Aluminium | Aluminium |
Contact Finish Mating: | Gold | Gold | Gold |
Contact Materials: | Copper | Copper | Copper |
Voltage Rated: | 600VAC 850VDC | 600VAC 850VDC | 600VAC 850VDC |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | KPSE | KPSE | KPSE |
Published: | 2011 | 2016 | 2016 |
Part Status: | Active | Active | Active |
Termination: | Crimp | Crimp | Crimp |
Connector Type: | Receptacle, Male Pins | Receptacle, Male Pins | Receptacle, Male Pins |
Number of Positions: | 12 | 12 | 12 |
Color: | Olive Drab | Olive Drab | Olive Drab |
Gender: | Male | Male | Male |
Fastening Type: | Bayonet Lock | Bayonet Lock | Bayonet Lock |
MIL Conformance: | YES | YES | - |
DIN Conformance: | NO | NO | - |
IEC Conformance: | NO | NO | - |
Filter Feature: | NO | NO | - |
Mixed Contacts: | NO | NO | - |
Option: | WATER PROOF | WATER PROOF | - |
Current Rating (Amps): | 7.5A 13A | 7.5A 13A | 7.5A 13A |
Total Number of Contacts: | 12 | 12 | - |
Orientation: | N (Normal) | X | W |
Ingress Protection: | Environment Resistant | Environment Resistant | Environment Resistant |
Current Rating: | 13A | 13A | 13A |
Shell Finish: | Olive Drab Cadmium | Olive Drab Cadmium | Olive Drab Cadmium |
Shell Size - Insert: | 14-12 | 14-12 | 14-12 |
Empty Shell: | YES | YES | - |
Backshell Type: | SOLID | SOLID | - |
Body Plating: | Cadmium | Cadmium | Cadmium |
Features: | Backshell | - | - |
Contact Finish Thickness - Mating: | 50.0μin 1.27μm | 50.0μin 1.27μm | 50.0μin 1.27μm |
REACH SVHC: | No SVHC | No SVHC | No SVHC |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Ratings: | Environment Resistant | Environment Resistant | Environment Resistant |
Factory Lead Time: | - | 12 Weeks | 12 Weeks |
Additional Feature: | - | STANDARD: MIL-DTL 26482 | - |
Depth: | - | 29mm | 29mm |
Contact Style: | - | Pin | Pin |
Plating: | - | Cadmium, Chromate | Cadmium, Chromate |
Radiation Hardening: | - | No | No |
ECCN Code: | - | - | EAR99 |
HTS Code: | - | - | 8536.69.40.20 |

KPSE0E14-12PDX
(In Stock: 46)
ITT Cannon, LLCQty
Unit Price
Ext Price
1
$57.243168
$57.24
10
$54.002989
$540.03
100
$50.946216
$5,094.62
500
$48.062468
$24,031.23
1000
$45.341951
$45,341.95
Minimum: 1 Multiples: 1
Unit Price: $57.243168
Ext Price: $57.24
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity