KS11R24CBE alternative parts: B3J-1000, B3J-2100

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH PUSH SPST-NO 0.4VA 20V
OMRON ELECTRONIC COMPONENTS B3J1000SWITCH
OMRON ELECTRONIC COMPONENTS B3J-2100Tactile Switch
Factory Lead Time:
10 Weeks
10 Weeks
9 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
ElectricalLife:
100,000 Cycles
3,000,000 Cycles
3,000,000 Cycles
Operating Temperature:
-30°C~65°C
-25°C~70°C
-25°C~70°C
Packaging:
Bulk
Bulk
Bulk
Series:
KS
B3J
B3J
Published:
2016
2003
2003
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Not Applicable
Termination:
PC Pin
PC Pin
PC Pin
Type:
Keyswitch
Keyswitch
Keyswitch, Illuminated
Max Operating Temperature:
65°C
-
-
Min Operating Temperature:
-30°C
-
-
Voltage - Rated DC:
20V
24V
24V
Current Rating (Amps):
0.4VA AC/DC
50mA DC
50mA DC
Termination Style:
PC Pin
PC Pin
PC Pin
Voltage - Rated AC:
20V
-
-
Actuator Type:
Square, Button
Square, Button
Square, Button
Circuit:
SPST-NO
SPST-NO
SPST-NO
Switch Function:
Off-Mom
Off-Mom
Off-Mom
Color - Actuator/Cap:
Orange
Gray, Light
Black
Throw Configuration:
SPST
SPST
SPST
Features:
Epoxy Sealed Terminals, Tactile Feedback
-
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
RoHS Compliant
Contact Plating:
-
Silver
-
Weight:
-
1.7g
1.500002g
Pbfree Code:
-
yes
yes
ECCN Code:
-
EAR99
EAR99
HTS Code:
-
8536.50.70.00
8536.50.70.00
Orientation:
-
Straight
Straight
Current Rating:
-
50mA
50mA
Body Length or Diameter:
-
18mm
18mm
Body Breadth:
-
12 mm
-
Contact Resistance:
-
100mOhm
100mOhm
Contact Current(DC)-Max:
-
0.05A
0.05A
Max Voltage Rating (DC):
-
24V
24V
Mechanical Life:
-
3,000,000 Cycles
3,000,000 Cycles
Contact Current Rating:
-
50mA
50mA
Operating Force:
-
1.27 N
1.27 N
Illumination Type:
-
Illuminated
Illuminated, LED
Contact (DC) Max Rating R Load:
-
.05A@24VDC
.05A@24VDC
Actuator Travel:
-
0.3 mm
0.3 mm
Pre-Travel-Max:
-
0.3 mm
0.3 mm
Body Height:
-
3.5mm
3.5mm
Actuator Length:
-
6.8mm
6.8mm
REACH SVHC:
-
Unknown
Unknown
Radiation Hardening:
-
No
No
Lead Free:
-
Lead Free
Lead Free
Insulation Resistance:
-
-
100MOhm
Illumination Voltage (Nominal):
-
-
2VDC
Illumination Type, Color:
-
-
LED, Red
Illumination Color:
-
-
Red
Width:
-
-
12mm
KS11R24CBE

KS11R24CBE

(In Stock: 35)

C&K

Qty

Unit Price

Ext Price

  • 1

    $10.935676

    $10.94

  • 10

    $10.316675

    $103.17

  • 100

    $9.732713

    $973.27

  • 500

    $9.181804

    $4,590.90

  • 1000

    $8.662080

    $8,662.08

Minimum: 1 Multiples: 1

Unit Price: $10.935676

Ext Price: $10.94

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity