KTR03EZPJ5R1 alternative parts: KTR03EZPF1002

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 5.1 OHM 5% 1/10W 0603
RES SMD 10K OHM 1% 1/10W 0603
Factory Lead Time:
10 Weeks
10 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
KTR
KTR
Published:
2015
2012
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±5%
±1%
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±200ppm/°C
±100ppm/°C
Resistance:
5.1Ohm
10kOhm
Terminal Finish:
Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Max Power Dissipation:
100mW
100mW
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Reference Standard:
TS 16949
TS 16949
Rated Power Dissipation (P):
0.1W
0.1W
Working Voltage:
350V
-
Features:
Automotive AEC-Q200, High Voltage
Automotive AEC-Q200, High Voltage
Height:
558.8μm
558.8μm
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Pbfree Code:
-
yes
Power Rating:
-
100mW
Voltage - Rated DC:
-
350V
Case Code (Metric):
-
1608
Case Code (Imperial):
-
0603
KTR03EZPJ5R1

KTR03EZPJ5R1

(In Stock: 369393)

ROHM Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.001544

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001544

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity