KTR03EZPJ8R2 alternative parts: KTR03EZPF4701
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | RES SMD 8.2 OHM 5% 1/10W 0603 | RES SMD 4.7K OHM 1% 1/10W 0603 |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | KTR | KTR |
Published: | 2015 | 2015 |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±5% | ±1% |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±200ppm/°C | ±100ppm/°C |
Resistance: | 8.2Ohm | 4.7kOhm |
Terminal Finish: | Tin (Sn) - with Nickel (Ni) barrier | Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Max Power Dissipation: | 100mW | 100mW |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Reference Standard: | TS 16949 | TS 16949 |
Rated Power Dissipation (P): | 0.1W | 0.1W |
Working Voltage: | 350V | - |
Features: | Automotive AEC-Q200, High Voltage | Automotive AEC-Q200, High Voltage |
Height: | 558.8μm | 558.8μm |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 |
Power Rating: | - | 100mW |
Voltage - Rated DC: | - | 350V |
Case Code (Metric): | - | 1608 |
Case Code (Imperial): | - | 0603 |
KTR03EZPJ8R2
(In Stock: 696214)
ROHM SemiconductorQty
Unit Price
Ext Price
1
$0.001544
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001544
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools