KTR18EZPF1823 alternative parts: RN73H2BTTD1172F50, D55342E07B270ERT5
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 182K OHM 1% 1/4W 1206 | Inc. | RES SMD 270K OHM 1% 1/4W 1206 |
Factory Lead Time: | 10 Weeks | 10 Weeks | 12 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) | 1206 (3216 Metric) |
Surface Mount: | YES | - | - |
Terminal Shape: | WRAPAROUND | - | - |
Mounting Feature: | SURFACE MOUNT | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~150°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | KTR | RN73H | Military, MIL-PRF-55342, RM1206 |
Published: | 2015 | - | 2016 |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | - | - |
Pbfree Code: | yes | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C | ±25ppm/°C |
Resistance: | 182kOhm | 11.7kOhm | 270kOhms |
Terminal Finish: | Tin (Sn) | - | - |
Composition: | Thick Film | Metal Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Packing Method: | TR, PAPER, 7 INCH | - | - |
Resistor Type: | FIXED RESISTOR | - | - |
Working Voltage: | 400V | - | - |
Features: | Automotive AEC-Q200, High Voltage | Automotive AEC-Q200, Moisture Resistant | Military, Non-Inductive |
Height Seated (Max): | 0.026 0.65mm | 0.028 0.70mm | 0.033 0.84mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | Non-RoHS Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | - |
Voltage Rated: | - | 150V | - |
Termination: | - | SMD/SMT | - |
Power Rating: | - | 250mW | - |
Voltage - Rated DC: | - | 150V | - |
Case Code (Metric): | - | 3216 | 3216 |
Case Code (Imperial): | - | 1206 | 1206 |
Supplier Device Package: | - | - | 1206 |
Max Operating Temperature: | - | - | 150°C |
Min Operating Temperature: | - | - | -55°C |
Max Power Dissipation: | - | - | 250mW |
Failure Rate: | - | - | R (0.01%) |
Height: | - | - | 838.2μm |
Length: | - | - | 3.2004mm |
Width: | - | - | 1.6002mm |

KTR18EZPF1823
(In Stock: 12)
ROHM SemiconductorQty
Unit Price
Ext Price
1
$0.020673
$0.02
500
$0.015201
$7.60
1000
$0.012667
$12.67
2000
$0.011621
$23.24
5000
$0.010861
$54.30
10000
$0.010103
$101.03
15000
$0.009771
$146.56
50000
$0.009608
$480.40
Minimum: 1 Multiples: 1
Unit Price: $0.020673
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity