KTR18EZPF68R0 alternative parts: RN73H2BTTD9092F50, RN73H2BTTD1172F50
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 68 OHM 1% 1/4W 1206 | Thin Film Resistors - SMD 1/4W 90.9K ohm 1% 50ppm | Thin Film Resistors - SMD 1/4W 11.7K ohm 1% 50ppm |
Factory Lead Time: | 10 Weeks | 10 Weeks | 10 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) | 1206 (3216 Metric) |
Surface Mount: | YES | YES | - |
Terminal Shape: | WRAPAROUND | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | KTR | RN73H | RN73H |
Published: | 2015 | - | - |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | - |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | - |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C | ±50ppm/°C |
Resistance: | 68Ohm | 90.9kOhm | 11.7kOhm |
Terminal Finish: | Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thick Film | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Packing Method: | TR, PAPER, 7 INCH | TR, PUNCHED PAPER, 7 INCH | - |
Max Power Dissipation: | 250mW | - | - |
Construction: | Rectangular | Rectangular | - |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | - |
Reference Standard: | TS 16949 | - | - |
Case Code (Metric): | 3216 | 3216 | 3216 |
Case Code (Imperial): | 1206 | 1206 | 1206 |
Working Voltage: | 500V | - | - |
Features: | Automotive AEC-Q200, High Voltage | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height: | 660.4μm | - | - |
Height Seated (Max): | 0.026 0.65mm | 0.028 0.70mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Voltage Rated: | - | 150V | 150V |
Termination: | - | SMD/SMT | SMD/SMT |
Power Rating: | - | 250mW | 250mW |
Voltage - Rated DC: | - | 150V | 150V |

KTR18EZPF68R0
(In Stock: 674856)
ROHM SemiconductorQty
Unit Price
Ext Price
1
$0.004170
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.004170
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity