KTS500B226M76N0T00 alternative parts: C7563X7S1H226M230LE
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CAP CER 22UF 50V X7R 3025 | Cap Ceramic 22uF 50V X7S 20% SMD FlexiTerm 125C Plastic T/R |
Factory Lead Time: | 16 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 3025 (7563 Metric) | 3025 (7563 Metric) |
Voltage Rated: | 50V | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | NTS | C |
Size / Dimension: | 0.295Lx0.248W 7.50mmx6.30mm | 0.295Lx0.248W 7.50mmx6.30mm |
Tolerance: | ±20% | ±20% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Temperature Coefficient: | X7R | X7S |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Applications: | General Purpose | Boardflex Sensitive |
Capacitance: | 22μF | 22μF |
Case Code (Metric): | 7563 | 7563 |
Case Code (Imperial): | 3025 | 3025 |
Length: | 7.493mm | 7.5mm |
Width: | 6.2992mm | - |
Thickness (Max): | 0.157 4.00mm | 0.098 2.50mm |
Thickness: | 3.9878mm | 2.4892mm |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lifecycle Status: | - | PRODUCTION (Last Updated: 1 month ago) |
Terminal Shape: | - | WRAPAROUND |
Weight: | - | 274.990374mg |
Published: | - | 2012 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Voltage - Rated DC: | - | 50V |
Depth: | - | 6.3mm |
Temperature Characteristics Code: | - | X7S |
Multilayer: | - | Yes |
Features: | - | Soft Termination |
Height: | - | 2.3mm |
Lead Free: | - | Lead Free |

KTS500B226M76N0T00
(In Stock: 54)
United Chemi-ConQty
Unit Price
Ext Price
1
$3.018586
$3.02
10
$2.847723
$28.48
100
$2.686531
$268.65
500
$2.534463
$1,267.23
1000
$2.391003
$2,391.00
Minimum: 1 Multiples: 1
Unit Price: $3.018586
Ext Price: $3.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity