L-14W68NJV4E alternative parts: LQW18AN68NJ80D
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | FIXED IND 68NH 600MA 340 MOHM | FIXED IND 68NH 630MA 380 MOHM |
Factory Lead Time: | 13 Weeks | 7 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Number of Pins: | 2 | - |
Supplier Device Package: | 0603 (1608 Metric) | - |
Frequency-Self-Resonant: | 1.7GHz | 2.38GHz |
Material-Core: | Ceramic | - |
Operating Temperature: | -40°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2008 | - |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±5% | ±5% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | - |
Type: | Wirewound | Wirewound |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -40°C | - |
Composition: | Wirewound | - |
Current Rating (Amps): | 600mA | - |
Shielding: | Unshielded | NO |
Depth: | 1.25mm | - |
Current Rating: | 600mA | 630mA |
Military Standard: | Not | - |
Case Code (Metric): | 1608 | - |
Case Code (Imperial): | 0603 | - |
Inductance: | 68nH | 68nH |
Test Frequency: | 900MHz | 100MHz |
DC Resistance (DCR): | 340mOhm Max | 380mOhm Max |
Max DC Current: | 600mA | - |
Q @ Freq: | 40 @ 200MHz | 37 @ 200MHz |
Q Factor: | 60 | - |
Inductance Tolerance: | 5% | - |
DC Current: | 600mA | - |
Height: | 1.05mm | - |
Height Seated (Max): | 0.037 0.95mm | 0.039 1.00mm |
Length: | 1.6002mm | - |
Width: | 1.05mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lifecycle Status: | - | IN PRODUCTION (Last Updated: 1 month ago) |
Terminal Shape: | - | ONE SURFACE |
Shape/Size Description: | - | RECTANGULAR PACKAGE |
Special Features: | - | Q MEASURED AT 200 MHZ |
Series: | - | LQW18 |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 2 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
HTS Code: | - | 8504.50.80.00 |
Number of Functions: | - | 1 |
Inductor Application: | - | RF INDUCTOR |
Terminal Placement: | - | DUAL ENDED |
Quality Factor-Min (at L-nom): | - | 37 |
Rated Current-Max: | - | 0.63A |

L-14W68NJV4E
(In Stock: 18)
Johanson Technology Inc.Qty
Unit Price
Ext Price
1
$0.088773
$0.09
500
$0.065274
$32.64
1000
$0.054395
$54.40
2000
$0.049904
$99.81
5000
$0.046639
$233.20
10000
$0.043385
$433.85
15000
$0.041959
$629.38
50000
$0.041257
$2,062.85
Minimum: 1 Multiples: 1
Unit Price: $0.088773
Ext Price: $0.09
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity