L177SDDH50S alternative parts: L717SDD50P, 171-050-103L001
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Conn D-Subminiature SKT 50 POS 2.76mm Solder Cup ST Thru-Hole 50 Terminal 1 Port | D Sub Connector | CONN D-SUB PLUG 50POS PNL MNT |
Factory Lead Time: | 6 Weeks | 5 Weeks | 14 Weeks |
Mount: | Free Hanging, Through Hole | Free Hanging, Panel | Free Hanging |
Mounting Type: | Free Hanging (In-Line) | Free Hanging (In-Line) | Panel Mount |
Dielectric Material: | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled |
Housing Material: | Glass | Thermoplastic | PBT |
Shell Material, Finish: | Steel, Tin Plated | Steel, Tin Plated | Steel, Nickel Plated |
Contact Materials: | Phosphor Bronze | Brass | Copper Alloy |
Voltage Rated: | 250V | - | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -50°C~100°C |
Packaging: | Tray | Tray | Tray |
Series: | SD | SD | 171 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | Not Applicable |
Termination: | Solder Cup | Solder Cup | Solder Cup |
ECCN Code: | EAR99 | EAR99 | - |
Connector Type: | Receptacle, Female Sockets | Plug, Male Pins | Plug, Male Pins |
Number of Positions: | 50 | 50 | 50 |
Color: | Black | Black | Black |
Number of Rows: | 3 | 3 | 3 |
Contact Type: | Signal | Signal | Signal |
Pitch: | 2.76mm | 2.77mm | - |
Orientation: | Straight | Straight | - |
Reach Compliance Code: | unknown | - | - |
Current Rating: | 5A | 5A | 5A |
Contact Finish: | Gold | Gold | Gold |
Flange Feature: | Cable Side (4-40) | Housing/Shell (Unthreaded) | Housing/Shell (Unthreaded) |
Connector Style: | D-Sub | D-Sub | D-Sub |
Contact Form: | Stamped | Stamped | Stamped |
Shell Size, Connector Layout: | 5 DD D | 5 DD D | 5 DD D |
Contact Finish Thickness: | 15.0μin 0.38μm | Flash | Flash |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
RoHS Status: | RoHS Compliant | RoHS Compliant | ROHS3 Compliant |
Shell Material: | - | Steel | - |
Body Material: | - | Metal | Steel |
Published: | - | 2009 | 2006 |
JESD-609 Code: | - | e3 | - |
Pbfree Code: | - | yes | yes |
Gender: | - | Male | Male |
MIL Conformance: | - | NO | NO |
DIN Conformance: | - | NO | NO |
IEC Conformance: | - | NO | NO |
Filter Feature: | - | NO | NO |
Mixed Contacts: | - | NO | NO |
Option: | - | GENERAL PURPOSE | GENERAL PURPOSE |
Total Number of Contacts: | - | 50 | 50 |
Depth: | - | 15.3mm | - |
Shell Finish: | - | TIN | - |
Reference Standard: | - | UL | - |
Reliability: | - | COMMERCIAL | - |
Body Breadth: | - | 0.604 inch | - |
UL Flammability Code: | - | 94V-0 | 94V-0 |
Empty Shell: | - | NO | NO |
Rated Current (Signal): | - | 5A | - |
Max Voltage Rating (AC): | - | 250V | - |
Plating: | - | Tin | Nickel |
Number of Ports: | - | 1 | - |
Insulation: | - | Insulated | - |
Contact Design: | - | PREASSEM CONN | - |
Max Supply Voltage (AC): | - | 250V | - |
Features: | - | Grounding Indents | Grounding Indents |
Length: | - | 67.06mm | 67mm |
REACH SVHC: | - | Unknown | No SVHC |
Radiation Hardening: | - | No | - |
Mating Information: | - | - | MULTIPLE MATING PARTS AVAILABLE |
Wire Gauge: | - | - | 20-28 AWG |
Height: | - | - | 9.93mm |
Width: | - | - | 15.4mm |
Flammability Rating: | - | - | UL94 V-0 |
Lead Free: | - | - | Lead Free |

L177SDDH50S
(In Stock: 520)
Amphenol ICC (Commercial Products)Qty
Unit Price
Ext Price
1
$3.258903
$3.26
10
$3.074437
$30.74
100
$2.900412
$290.04
500
$2.736238
$1,368.12
1000
$2.581357
$2,581.36
Minimum: 1 Multiples: 1
Unit Price: $3.258903
Ext Price: $3.26
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity