L17SM209SB11T alternative parts: 09551566619741
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | D-Sub Standard Connectors 9P REAR INS 4-40 SURF MNT .2uM GLD | D-Sub Standard Connectors FML9P DIECAST |
Factory Lead Time: | 6 Weeks | 9 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, Right Angle | Surface Mount, Right Angle |
Dielectric Material: | Thermoplastic, Glass Filled | Liquid Crystal Polymer (LCP) |
Housing Material: | Glass | Polymer |
Shell Material, Finish: | Steel, Tin Plated | Steel, Nickel Plated |
Contact Materials: | Brass | Phosphor Bronze |
Voltage Rated: | 300V | - |
Operating Temperature: | 85°C~105°C | -55°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Series: | SM2 | - |
Published: | 2007 | - |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder |
Connector Type: | Receptacle, Female Sockets | Receptacle, Female Sockets |
Number of Positions: | 9 | 9 |
Color: | Black | Black |
Number of Rows: | 2 | 2 |
Gender: | Female | Female |
MIL Conformance: | NO | - |
DIN Conformance: | NO | - |
IEC Conformance: | NO | - |
Filter Feature: | NO | - |
Contact Type: | Signal | Signal |
Mixed Contacts: | NO | - |
Option: | GENERAL PURPOSE | - |
Total Number of Contacts: | 9 | - |
Orientation: | Right Angle | Right Angle |
Reach Compliance Code: | unknown | - |
Current Rating: | 3A | 5A |
Shell Finish: | TIN | - |
Contact Finish: | Gold | Gold |
Empty Shell: | NO | - |
Flange Feature: | Board Side (4-40) | Mating Side, Female Screwlock (M3) |
Connector Style: | D-Sub | D-Sub |
Number of Ports: | 1 | - |
Insertion Force-Max: | ZIF N | - |
Contact Form: | Stamped | Stamped |
Shell Size, Connector Layout: | 1 DE E | 1 DE E |
Features: | Board Lock | Board Guide |
Contact Finish Thickness: | 8.00μin 0.203μm | - |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Pitch: | - | 2.76mm |
Depth: | - | 18mm |
Length: | - | 31mm |
Width: | - | 12.7mm |

L17SM209SB11T
(In Stock: 111720)
Amphenol ICC (Commercial Products)Qty
Unit Price
Ext Price
1
$3.773463
$3.77
10
$3.559871
$35.60
100
$3.358369
$335.84
500
$3.168272
$1,584.14
1000
$2.988936
$2,988.94
Minimum: 1 Multiples: 1
Unit Price: $3.773463
Ext Price: $3.77
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity