L17TF0912114 alternative parts: L17TF0900112, L17TF0901101

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn D-Subminiature PIN 9 POS 2.77mm Press Fit ST Thru-Hole 9 Terminal 1 Port
Conn D-Subminiature PIN 9 POS 2.77mm Press Fit ST Thru-Hole 9 Terminal 1 Port
Conn D-Subminiature PIN 9 POS 2.77mm Press Fit ST Thru-Hole 9 Terminal 1 Port
Factory Lead Time:
6 Weeks
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Gold
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
Dielectric Material:
Thermoplastic, Glass Filled
Thermoplastic, Glass Filled
Thermoplastic, Glass Filled
Housing Material:
Glass
Thermoplastic
Thermoplastic
Shell Material, Finish:
Steel, Tin Plated
Steel, Tin Plated
Steel, Tin Plated
Contact Materials:
Brass
Phosphor Bronze
Phosphor Bronze
Voltage Rated:
300V
300V
300V
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Tray
Tray
Tray
Series:
TF
TF
TF
Published:
2007
2006
2007
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Press-Fit
Press-Fit
Press-Fit
Connector Type:
Plug, Male Pins
Receptacle, Female Sockets
Receptacle, Female Sockets
Number of Positions:
9
9
9
Max Operating Temperature:
125°C
125°C
125°C
Min Operating Temperature:
-55°C
-55°C
-55°C
Number of Rows:
2
2
2
Contact Type:
Signal
Signal
Signal
Current Rating (Amps):
3A
3A
3A
Pitch:
2.77mm
2.77mm
2.77mm
Orientation:
Straight
Straight
Straight
Current Rating:
3A
3A
3A
Contact Finish:
Gold
Gold
Gold
Flange Feature:
Housing/Shell (M3)
Mating Side, Female Screwlock (4-40)
Housing/Shell (4-40)
Connector Style:
D-Sub
D-Sub
D-Sub
Contact Form:
Stamped
Stamped
Stamped
Shell Size, Connector Layout:
1 DE E
1 DE E
1 DE E
Features:
Board Lock, Grounding Indents
Board Lock
-
Contact Finish Thickness:
30.0μin 0.76μm
Flash
16.0μin 0.41μm
Material Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-0
RoHS Status:
RoHS Compliant
RoHS Compliant
RoHS Compliant
Material:
-
Steel
-
Body Material:
-
Steel
-
Number of Terminations:
-
9
9
Gender:
-
Receptacle
-
Depth:
-
12.55mm
12.55mm
Voltage - Rated AC:
-
300V
-
Number of Contacts:
-
9
-
Contact Resistance:
-
20mOhm
-
Insulation Resistance:
-
1GOhm
-
Max Voltage Rating (AC):
-
300V
-
Max Current Rating:
-
3A
-
Plating:
-
Steel, Tin
-
Number of Ports:
-
1
1
Max Supply Voltage (AC):
-
300V
300V
Length:
-
30.81mm
30.81mm
Flammability Rating:
-
UL94 V-0
-
L17TF0912114

L17TF0912114

(In Stock: 540)

Amphenol ICC (Commercial Products)

Qty

Unit Price

Ext Price

  • 1

    $1.899865

    $1.90

  • 10

    $1.792325

    $17.92

  • 100

    $1.690873

    $169.09

  • 500

    $1.595163

    $797.58

  • 1000

    $1.504871

    $1,504.87

Minimum: 1 Multiples: 1

Unit Price: $1.899865

Ext Price: $1.90

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity