L200CV alternative parts: LM317DCYR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS L200CV 2.85V to 36V, 2A Adjustable Voltage and Current Regulator in Pentawatt5 Package | TEXAS INSTRUMENTS LM317DCYRADJUSTABLE LINEAR REGULATOR, 1.25V TO 37V SOT-223-4 |
Factory Lead Time: | 4 Weeks | 6 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | Pentawatt-5 (Vertical, Bent and Staggered Leads) | TO-261-4, TO-261AA |
Number of Pins: | 5 | 4 |
Weight: | 4.535924g | 188.014037mg |
Voltage Rated: | 40V | - |
Operating Temperature: | -25°C~150°C | 0°C~125°C |
Packaging: | Tube | Cut Tape (CT) |
Tolerance: | 5% | - |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Number of Terminations: | 5 | 4 |
Termination: | Through Hole | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | ZIG-ZAG | DUAL |
Number of Functions: | 1 | 1 |
Current Rating: | 2A | - |
Base Part Number: | L200 | LM317 |
Pin Count: | 5 | 4 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 36V | 37V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 2A | 1.5A |
Max Supply Voltage: | 40V | - |
Output Configuration: | Positive | Positive |
Quiescent Current: | 9.2mA | 3.5mA |
Max Output Voltage: | 36V | 37V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 8V | 4.2V |
Protection Features: | Over Temperature, Short Circuit | Over Temperature, Short Circuit |
Voltage Dropout (Max): | 2.5V @ 1.5A | - |
PSRR: | 60dB (100Hz) | 64dB ~ 57dB (120Hz) |
Reference Voltage: | 2.86V | 1.3V |
Dropout Voltage: | 2V | 2V |
Dropout Voltage1-Nom: | 2.5V | 2V |
Min Output Voltage: | 2.85V | 1.25V |
Power Supply Rejection Ratio (PSRR): | 60dB | 64dB |
Load Regulation-Max(%): | 1% | - |
Height: | 9.2mm | 1.8mm |
Length: | 10.4mm | 6.5mm |
Width: | 4.8mm | 3.5mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 1 day ago) |
Pbfree Code: | - | yes |
Packing Method: | - | TR |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 2.3mm |
Voltage - Input (Max): | - | 40V |
Thickness: | - | 1.6mm |

L200CV
(In Stock: 22250)
STMicroelectronicsUnited States