L200CV alternative parts: LM317DCYRG3

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L200CV 2.85V to 36V, 2A Adjustable Voltage and Current Regulator in Pentawatt5 Package
IC REG LIN POS ADJ 1.5A SOT223-4
Factory Lead Time:
4 Weeks
6 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
Pentawatt-5 (Vertical, Bent and Staggered Leads)
TO-261-4, TO-261AA
Number of Pins:
5
4
Weight:
4.535924g
188.014037mg
Voltage Rated:
40V
-
Operating Temperature:
-25°C~150°C
0°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Tolerance:
5%
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
5
4
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Terminal Position:
ZIG-ZAG
DUAL
Number of Functions:
1
1
Current Rating:
2A
-
Base Part Number:
L200
LM317
Pin Count:
5
4
Number of Outputs:
1
1
Output Voltage:
36V
37V
Output Type:
Adjustable
Adjustable
Max Output Current:
2A
1.5A
Max Supply Voltage:
40V
-
Output Configuration:
Positive
Positive
Quiescent Current:
9.2mA
3.5mA
Max Output Voltage:
36V
37V
Number of Regulators:
1
1
Min Input Voltage:
8V
4.2V
Protection Features:
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Voltage Dropout (Max):
2.5V @ 1.5A
-
PSRR:
60dB (100Hz)
64dB ~ 57dB (120Hz)
Reference Voltage:
2.86V
1.3V
Dropout Voltage:
2V
2V
Dropout Voltage1-Nom:
2.5V
2V
Min Output Voltage:
2.85V
1.25V
Power Supply Rejection Ratio (PSRR):
60dB
64dB
Load Regulation-Max(%):
1%
-
Height:
9.2mm
1.8mm
Length:
10.4mm
6.5mm
Width:
4.8mm
3.5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 week ago)
Pbfree Code:
-
yes
Terminal Finish:
-
Matte Tin (Sn)
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
2.3mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Voltage - Input (Max):
-
40V
Min Current Limit:
-
1.5A
Thickness:
-
1.6mm
L200CV

L200CV

(In Stock: 22250)

STMicroelectronics