L200CV alternative parts: NCP5662DS33R4G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L200CV 2.85V to 36V, 2A Adjustable Voltage and Current Regulator in Pentawatt5 Package
IC REG LINEAR 3.3V 2A D2PAK-5
Factory Lead Time:
4 Weeks
4 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
Pentawatt-5 (Vertical, Bent and Staggered Leads)
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Number of Pins:
5
5
Weight:
4.535924g
-
Voltage Rated:
40V
-
Operating Temperature:
-25°C~150°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Tolerance:
5%
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Terminal Position:
ZIG-ZAG
SINGLE
Number of Functions:
1
1
Current Rating:
2A
-
Base Part Number:
L200
NCP5662
Pin Count:
5
5
Number of Outputs:
1
1
Output Voltage:
36V
3.3V
Output Type:
Adjustable
Fixed
Max Output Current:
2A
2A
Max Supply Voltage:
40V
-
Output Configuration:
Positive
Positive
Quiescent Current:
9.2mA
-
Max Output Voltage:
36V
-
Number of Regulators:
1
1
Min Input Voltage:
8V
2V
Protection Features:
Over Temperature, Short Circuit
Over Current, Over Temperature
Voltage Dropout (Max):
2.5V @ 1.5A
1.3V @ 2A
PSRR:
60dB (100Hz)
70dB ~ 65dB (120Hz ~ 1kHz)
Reference Voltage:
2.86V
900mV
Dropout Voltage:
2V
1V
Dropout Voltage1-Nom:
2.5V
1V
Min Output Voltage:
2.85V
3.3V
Power Supply Rejection Ratio (PSRR):
60dB
-
Load Regulation-Max(%):
1%
-
Height:
9.2mm
4.572mm
Length:
10.4mm
10.24mm
Width:
4.8mm
9.347mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Published:
-
2009
Pbfree Code:
-
yes
Terminal Finish:
-
Tin (Sn)
Packing Method:
-
TAPE AND REEL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Voltage - Input (Max):
-
9V
Control Features:
-
Enable
Accuracy:
-
1 %
Output Voltage 1:
-
3.3V
Current - Quiescent (Iq):
-
3mA
Halogen Free:
-
Halogen Free
Voltage Tolerance-Max:
-
2%
Nominal Output Voltage:
-
3.3V
Output Voltage Accuracy:
-
1 %
L200CV

L200CV

(In Stock: 22250)

STMicroelectronics