L297D alternative parts: L297/1
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - L297D - IC, STEPPER MOTOR CONTROLLER, SMD | STMICROELECTRONICS L297/1 Stepper Motor Controller in DIP-20 Package |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 20-SOIC (0.295, 7.50mm Width) | 20-DIP (0.300, 7.62mm) |
Number of Pins: | 20 | 20 |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C TJ |
Packaging: | Tube | Tube |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 20 | 20 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Matte Tin (Sn) |
Applications: | General Purpose | General Purpose |
Voltage - Supply: | 4.75V~7V | 4.75V~7V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | L297 | L297 |
Function: | Controller - Commutation, Direction Management | Controller - Commutation, Direction Management |
Number of Outputs: | 4 | 2 |
Output Voltage: | 3.9V | 3.9V |
Operating Supply Voltage: | 5V | 5V |
Supply Voltage-Max (Vsup): | 7V | 7V |
Power Supplies: | 5V | 5V |
Interface: | Parallel | Parallel |
Nominal Supply Current: | 80mA | 80mA |
Output Configuration: | Pre-Driver - Half Bridge (4) | Pre-Driver - Half Bridge (4) |
Output Current: | 10mA | 10mA |
Collector Emitter Voltage (VCEO): | 7V | 10V |
Motor Type: | Stepper | Stepper |
Motor Type - Stepper: | Bipolar, Unipolar | Bipolar, Unipolar |
Step Resolution: | 1, 1/2 | 1, 1/2 |
Height: | 2.35mm | 3.93mm |
Length: | 13mm | 25.4mm |
Width: | 7.6mm | 7.1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Power Dissipation: | - | 1W |

L297D
(In Stock: 1000)
STMicroelectronicsUnited States