L297D alternative parts: L297/1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - L297D - IC, STEPPER MOTOR CONTROLLER, SMD
STMICROELECTRONICS L297/1 Stepper Motor Controller in DIP-20 Package
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
20-SOIC (0.295, 7.50mm Width)
20-DIP (0.300, 7.62mm)
Number of Pins:
20
20
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tube
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
20
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn)
Applications:
General Purpose
General Purpose
Voltage - Supply:
4.75V~7V
4.75V~7V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
L297
L297
Function:
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Number of Outputs:
4
2
Output Voltage:
3.9V
3.9V
Operating Supply Voltage:
5V
5V
Supply Voltage-Max (Vsup):
7V
7V
Power Supplies:
5V
5V
Interface:
Parallel
Parallel
Nominal Supply Current:
80mA
80mA
Output Configuration:
Pre-Driver - Half Bridge (4)
Pre-Driver - Half Bridge (4)
Output Current:
10mA
10mA
Collector Emitter Voltage (VCEO):
7V
10V
Motor Type:
Stepper
Stepper
Motor Type - Stepper:
Bipolar, Unipolar
Bipolar, Unipolar
Step Resolution:
1, 1/2
1, 1/2
Height:
2.35mm
3.93mm
Length:
13mm
25.4mm
Width:
7.6mm
7.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Power Dissipation:
-
1W
L297D

L297D

(In Stock: 1000)

STMicroelectronics