L6235D alternative parts: L6234

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L6235D DC MOTOR DRIVER THREE-PHASE, SMD
STMICROELECTRONICS L6234 IC, HALF BRIDGE DRIVER TRIPLE, 6234
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 8 months ago)
Factory Lead Time:
12 Weeks
-
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
24-SOIC (0.295, 7.50mm Width)
20-DIP (0.300, 7.62mm)
Number of Pins:
24
20
Operating Temperature:
-25°C~125°C TJ
-40°C~125°C TJ
Packaging:
Tube
Tube
Series:
STSPIN L62
STSPIN L62
JESD-609 Code:
e4
e3
Part Status:
Active
Discontinued
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
24
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Tin (Sn)
Applications:
General Purpose
General Purpose
Voltage - Supply:
12V~52V
7V~52V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
250
-
Supply Voltage:
48V
42V
Terminal Pitch:
1.27mm
2.54mm
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
L6235
L6234
Function:
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Number of Outputs:
3
3
Output Voltage:
52V
52V
Operating Supply Voltage:
42V
42V
Supply Voltage-Min (Vsup):
8V
7V
Interface:
Parallel
Parallel
Analog IC - Other Type:
BRUSHLESS DC MOTOR CONTROLLER
BRUSHLESS DC MOTOR CONTROLLER
Nominal Supply Current:
6mA
7mA
Output Configuration:
Half Bridge (3)
Half Bridge (3)
Output Current-Max:
5.6A
-
Supply Current-Max (Isup):
10mA
-
Collector Emitter Voltage (VCEO):
52V
52V
Max Collector Current:
2.8A
4A
Voltage - Load:
12V~52V
7V~52V
Motor Type:
Brushless DC (BLDC)
Brushless DC (BLDC)
Motor Type - AC, DC:
Brushless DC (BLDC)
Brushless DC (BLDC)
Height:
2.35mm
5.1mm
Length:
15.6mm
24.8mm
Width:
7.6mm
7.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
SwitchingFrequency:
-
150kHz
Max Output Current:
-
2.8A
L6235D

L6235D

(In Stock: 30000)

STMicroelectronics