L77HDEH15S alternative parts: L77HDE15S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn High Density D-Sub SKT 15 POS 2.29mm Solder Cup ST Panel Mount 15 Terminal 1 Port
D-Sub High Density Connectors D-SUB HIGH DENSITY
Factory Lead Time:
6 Weeks
5 Weeks
Contact Plating:
Gold
-
Mount:
Free Hanging, Panel
Free Hanging, Panel
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Dielectric Material:
Thermoplastic, Glass Filled
Thermoplastic, Glass Filled
Housing Material:
Glass
Thermoplastic
Shell Material, Finish:
Steel, Tin Plated
Steel, Tin Plated
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Voltage Rated:
250V
250V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tray
Tray
Series:
HD
HD
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder Cup
Solder Cup
Connector Type:
Receptacle, Female Sockets
Receptacle, Female Sockets
Number of Positions:
15
-
Max Operating Temperature:
155°C
-
Min Operating Temperature:
-55°C
-
Number of Rows:
3
3
Gender:
Female
Receptacle
Contact Type:
Signal
Signal
Current Rating (Amps):
3A
-
Pitch:
2.29mm
-
Orientation:
Straight
Straight
Current Rating:
3A
3A
Contact Finish:
Gold
Gold
Flange Feature:
Cable Side (4-40)
Housing/Shell (Unthreaded)
Connector Style:
D-Sub, High Density
D-Sub, High Density
Contact Form:
Stamped
Stamped
Shell Size, Connector Layout:
1 DE E High Density
1 DE E High Density
Contact Finish Thickness:
Flash
Flash
Material Flammability Rating:
UL94 V-0
UL94 V-0
RoHS Status:
RoHS Compliant
RoHS Compliant
Body Material:
-
Steel
Published:
-
2002
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Number of Terminations:
-
15
MIL Conformance:
-
YES
DIN Conformance:
-
NO
IEC Conformance:
-
NO
Filter Feature:
-
NO
Mixed Contacts:
-
NO
Option:
-
GENERAL PURPOSE
Total Number of Contacts:
-
15
Depth:
-
17.06mm
Shell Finish:
-
NICKEL
Contact Gender:
-
Female
UL Flammability Code:
-
94V-0
Empty Shell:
-
NO
Plating:
-
Tin
Number of Ports:
-
1
Insulation:
-
Insulated
Height:
-
4.76mm
Length:
-
30.89mm
Width:
-
12.55mm
Radiation Hardening:
-
No
L77HDEH15S

L77HDEH15S

(In Stock: 17640)

Amphenol ICC (Commercial Products)

Qty

Unit Price

Ext Price

  • 1

    $0.948863

    $0.95

  • 10

    $0.895154

    $8.95

  • 100

    $0.844485

    $84.45

  • 500

    $0.796684

    $398.34

  • 1000

    $0.751589

    $751.59

Minimum: 1 Multiples: 1

Unit Price: $0.948863

Ext Price: $0.95

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity