L78S05CV alternative parts: L78S75CV-DG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS L78S05CVLinear Voltage Regulator, Fixed, Positive, 10V To 35V In, 5V And 2A Out, TO-220-3 | IC REG LINEAR 7.5V 2A TO220 |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | - |
Factory Lead Time: | 24 Weeks | - |
Mount: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Mounting Type: | Through Hole | Through Hole |
Number of Pins: | 3 | 3 |
Weight: | 45.359237g | - |
Packaging: | Tube | Tube |
Operating Temperature: | 0°C~150°C | 0°C~150°C |
Tolerance: | 5% | - |
JESD-609 Code: | e3 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Terminal Position: | SINGLE | - |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | - |
Base Part Number: | L78S05 | L78S75 |
Pin Count: | 3 | 3 |
Number of Outputs: | 1 | - |
Voltage - Input (Max): | 35V | 35V |
Output Voltage: | 5V | 7.5V |
Output Type: | Fixed | Fixed |
Max Output Current: | 2A | 2A |
Output Configuration: | Positive | Positive |
Quiescent Current: | 8mA | 8mA |
Output Voltage 1: | 5V | 7.5V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 8V | 35V |
Protection Features: | Over Current, Over Temperature, Short Circuit | Over Current, Over Temperature, Short Circuit |
PSRR: | 54dB (120Hz) | 48dB (120Hz) |
Dropout Voltage: | 3V | - |
Dropout Voltage1-Nom: | 2V | - |
Min Output Voltage: | 5V | - |
Power Supply Rejection Ratio (PSRR): | 60dB | - |
Nominal Output Voltage: | 5V | - |
Height: | 9.15mm | - |
Length: | 10.4mm | - |
Width: | 4.6mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No |
REACH SVHC: | No SVHC | - |
Lead Free: | Lead Free | - |
Current - Quiescent (Iq): | - | 8mA |

L78S05CV
(In Stock: 1)
STMicroelectronicsUnited States