L7912CV alternative parts: L7915ACV
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS L7912CVFixed LDO Voltage Regulator, -19V to -35V, 1.1V Dropout, -12Vout, 1.5Aout, TO-220-3 | STMICROELECTRONICS L7915ACVFixed LDO Voltage Regulator, -35V to -23V, 1.1V Dropout, -15Vout, 1.5Aout, TO-220-3 |
Factory Lead Time: | 24 Weeks | 24 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 6.000006g | 4.535924g |
Operating Temperature: | 0°C~125°C | 0°C~125°C |
Packaging: | Tube | Tube |
Tolerance: | 4% | - |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | SINGLE | SINGLE |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm |
Base Part Number: | L7912 | L7915 |
Pin Count: | 3 | 3 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | -35V | -35V |
Output Voltage: | -12V | -15V |
Output Type: | Fixed | Fixed |
Max Output Current: | 1.5A | 1.5A |
Output Configuration: | Negative | Negative |
Quiescent Current: | 3mA | 3mA |
Output Voltage 1: | 12V | 15V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | -14.5V | -17.5V |
Protection Features: | Over Temperature, Short Circuit | Over Temperature, Short Circuit |
Voltage Dropout (Max): | 1.1V @ 1A Typ | 1.1V @ 1A Typ |
PSRR: | 60dB (120Hz) | 60dB (120Hz) |
Dropout Voltage: | 1.1V | 1.4V |
Dropout Voltage1-Nom: | 1.1V | 1.1V |
Power Supply Rejection Ratio (PSRR): | 60dB | 60dB |
Nominal Output Voltage: | -12V | -15V |
Height: | 9.15mm | 9.15mm |
Length: | 10.4mm | 10.4mm |
Width: | 4.6mm | 4.6mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 6 months ago) |
Accuracy: | - | 2 % |
Min Output Voltage: | - | -15V |
Voltage Tolerance-Max: | - | 4% |
Output Voltage Accuracy: | - | 2 % |

L7912CV
STMicroelectronicsUnited States