LB15SKG01-C alternative parts: LB15WKW01-6G-JB, UB15KKW01N-F
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Pushbutton Switches ON-(ON) SQUARE RED CAP | Illuminated Pushbutton Switches SPDT ON-(ON) BLU Ag PNL SEAL BLK HOUSING | SWITCH PUSHBUTTON SPDT 5A 125V |
Factory Lead Time: | 13 Weeks | 5 Weeks | 5 Weeks |
Contact Plating: | Gold | Gold | Gold |
Mount: | Panel, Snap in | Front, Panel | Panel, Snap in |
Mounting Type: | Panel Mount, Snap-In | Panel Mount, Front | Panel Mount, Snap-In |
Housing Material: | Polyamide | Polyamide | Polyamide |
Terminal Material: | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE |
ElectricalLife: | 100,000 Cycles | 100,000 Cycles | 10,000 Cycles |
Operating Temperature: | -25°C~70°C | -25°C~50°C | -20°C~70°C |
Packaging: | Bulk | Bulk | Tray |
Series: | LB | LB | UB |
Published: | 2009 | 2011 | 2011 |
JESD-609 Code: | e4 | - | e4 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder | Solder |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Type: | Standard | Standard, Illuminated | Standard |
Power Rating: | 400mW | - | - |
Voltage - Rated DC: | 28V | 30V | 30V |
Current Rating (Amps): | 0.4VA AC/DC | 3A AC/DC | 5A AC/DC |
Orientation: | Vertical | Vertical | Vertical |
Termination Style: | Solder, Quick Connect - 0.110 (2.8mm) | Solder, Quick Connect - 0.110 (2.8mm) | Solder Lug |
Voltage - Rated AC: | 28V | 125V | 125V |
Body Length or Diameter: | 17.8054mm | - | 15.7988mm |
Body Breadth: | 15.7988 mm | - | 15.7988 mm |
Actuator Type: | Square, Button | Round, Button | Square, Button |
Circuit: | SPDT | SPDT | SPDT |
Switch Function: | On-Mom | On-Mom | On-Mom |
Panel Cutout Dimensions: | Square - 16.20mm2 | Circular - 22.00mm Dia | Square - 16.20mm2 |
Contact Resistance: | 0.1mOhm | - | 0.05mOhm |
Insulation Resistance: | 200000000Ohm | - | 200000000Ohm |
Color - Actuator/Cap: | Red | Clear (White Filter/Diffuser) | Green |
Sealing: | EPOXY | - | - |
Dielectric Withstanding Voltage: | 1500VAC V | - | 1500VAC V |
Mechanical Life: | 1,000,000 Cycles | 1,000,000 Cycles | 1,000,000 Cycles |
Contact Current Rating: | 100mA | 3A | 5A |
Illumination Type: | Illuminated | Illuminated, LED | Illuminated |
Contact Function: | ON-(ON) | - | ON-(ON) |
Actuator Travel: | 2.9972 mm | - | 2.3114 mm |
Body Height: | 21.4884mm | - | 17.5006mm |
Length - Termination: | 0.295 inch | - | 0.197 inch |
Actuator Length: | 0.197 inch | - | 0.098 inch |
REACH SVHC: | No SVHC | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Flammability Rating: | UL94 V-0 | UL94 V-0 | UL94 V-0 |
Lead Free: | Lead Free | Contains Lead | Contains Lead |
Ingress Protection: | - | IP65 - Dust Tight, Water Resistant | - |
Current Rating: | - | 3A | 5A |
Illumination Voltage (Nominal): | - | 3.6VDC | - |
Illumination Type, Color: | - | LED, Blue | - |
Illumination Color: | - | Blue | - |
Ratings: | - | Dust Tight, IP65, Water Resistant | - |
Terminal Finish: | - | - | Silver (Ag) |
Contact Current(DC)-Max: | - | - | 5A |
Throw Configuration: | - | - | DPDT, SPDT |
Contact Current(AC)-Max: | - | - | 5A |
Contact (AC) Max Rating R Load: | - | - | 5A@250VAC |
Contact Voltage(AC)-Max: | - | - | 250V |
Features: | - | - | Epoxy Sealed Terminals |

LB15SKG01-C
(In Stock: 16)
NKK SwitchesQty
Unit Price
Ext Price
1
$14.107575
$14.11
10
$13.309033
$133.09
100
$12.555692
$1,255.57
500
$11.844992
$5,922.50
1000
$11.174521
$11,174.52
Minimum: 1 Multiples: 1
Unit Price: $14.107575
Ext Price: $14.11
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity