LB26SKW01-5F05-JF alternative parts: YB26WCKW01-1F24-JB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Illuminated Pushbutton Switches STD SIZE PUSHBUTTON ILLUMINATED/SNAP-IN
Illuminated Pushbutton Switches DPDT ROUND GREEN LED WITH CLEAR/WHITE CAP
Factory Lead Time:
13 Weeks
9 Weeks
Contact Plating:
Silver
Silver
Mount:
Panel, Snap in
Front, Panel
Mounting Type:
Panel Mount, Snap-In
Panel Mount, Front
Housing Material:
Polyamide
Polyamide
ElectricalLife:
100,000 Cycles
100,000 Cycles
Operating Temperature:
-25°C~50°C
-25°C~50°C
Packaging:
Bulk
Tray
Series:
LB
YB
Published:
2011
2011
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
ECCN Code:
EAR99
EAR99
Type:
Standard, Illuminated
Standard, Illuminated
Voltage - Rated DC:
30V
30V
Current Rating (Amps):
3A AC/DC
3A AC/DC
Current Rating:
3A
3A
Termination Style:
Solder, Quick Connect - 0.110 (2.8mm)
Solder, Quick Connect - 0.110 (2.8mm)
Voltage - Rated AC:
125V
125V
Actuator Type:
Square, Button
Round, Button
Circuit:
DPDT
DPDT
Switch Function:
On-On
On-On
Panel Cutout Dimensions:
Square - 16.20mm2
Circular - 16.00mm Dia
Color - Actuator/Cap:
Clear (Green Filter/Diffuser)
Clear (White Filter/Diffuser)
Illumination Voltage (Nominal):
5VDC
24VDC
Illumination Type, Color:
LED, Green
LED, Green
Mechanical Life:
200,000 Cycles
200,000 Cycles
Illumination Type:
LED
LED
Illumination Color:
Green
Green
Life (Cycles):
200000 cycles
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Flammability Rating:
UL94 V-0
UL94 V-0
Orientation:
-
Vertical
Ingress Protection:
-
IP65 - Dust Tight, Water Resistant
Features:
-
Epoxy Sealed Terminals
Lead Free:
-
Contains Lead
Ratings:
-
Dust Tight, IP65, Water Resistant
LB26SKW01-5F05-JF

LB26SKW01-5F05-JF

(In Stock: 18)

NKK Switches

Qty

Unit Price

Ext Price

  • 1

    $33.321096

    $33.32

  • 10

    $31.434996

    $314.35

  • 100

    $29.655657

    $2,965.57

  • 500

    $27.977035

    $13,988.52

  • 1000

    $26.393429

    $26,393.43

Minimum: 1 Multiples: 1

Unit Price: $33.321096

Ext Price: $33.32

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity