LCC1000-12W-3 alternative parts: LCA300-12-X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Lug Terminal (10.7/0)AWG 175mm 55.1mm Tin
Lug Terminal (5.5/0)AWG 77.5mm 30.2mm Tin
Factory Lead Time:
4 Weeks
4 Weeks
Mount:
Free Hanging
Free Hanging
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Contact Materials:
Copper
Copper
Packaging:
Bulk
Bulk
Series:
Pan-Lug®
Pan-Lug®
Published:
2004
2011
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Termination:
Crimp, Barrel
Crimp, Barrel
ECCN Code:
EAR99
EAR99
Color:
White
White
HTS Code:
8535.90.80.20
8536.90.40.00
Depth:
55.1mm
30.2mm
Contact Finish:
Electro-Tin
Electro-Tin
Wire Gauge:
1000MCM (kcmil)
300MCM (kcmil)
Body Plating:
Tin
Tin
Terminal and Terminal Block Type:
RING TERMINAL
RING TERMINAL
Insulation:
Non-Insulated
Non-Insulated
Terminal Type:
Rectangular Tongue
Rectangular Tongue
Stud/Tab Size:
1/2 Stud
1/2 Stud
Terminal Style:
Two Stud Holes
Single Stud Hole
Length:
175.006mm
77.216mm
Length - Overall:
6.890 175.01mm
3.040 77.22mm
Width - Outer Edges:
2.170 55.12mm
1.190 30.23mm
Tab Thickness:
0.320 8.13mm
0.160 4.06mm
Diameter - Barrel ID:
1.170 (29.72mm)
0.650 (16.51mm)
Diameter - Barrel OD:
1.500 (38.10mm)
0.810 (20.57mm)
Diameter - Ring ID:
0.530 (13.46mm)
0.530 (13.46mm)
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Pbfree Code:
-
yes
Wire Cross Section:
-
152 mm2
LCC1000-12W-3

LCC1000-12W-3

(In Stock: 39)

Panduit Corp

Qty

Unit Price

Ext Price

  • 1

    $81.923383

    $81.92

  • 10

    $77.286210

    $772.86

  • 100

    $72.911519

    $7,291.15

  • 500

    $68.784452

    $34,392.23

  • 1000

    $64.890993

    $64,890.99

Minimum: 1 Multiples: 1

Unit Price: $81.923383

Ext Price: $81.92

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity