LD1117ASTR alternative parts: LD1117DT33CTR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | LDO Regulator Pos 1.25V to 15V 1.2A 4-Pin(3 Tab) SOT-223 T/R | STMICROELECTRONICS - LD1117DT33CTR - Fixed LDO Voltage Regulator, 4.75V to 15V, 1.1V Dropout, 3.3Vout, 800mAout, DPAK-3 |
Factory Lead Time: | 8 Weeks | 24 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-261-4, TO-261AA | TO-252-3, DPak (2 Leads + Tab), SC-63 |
Number of Pins: | 4 | 3 |
Operating Temperature: | 0°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 4 | 2 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Max Power Dissipation: | 12W | 12W |
Terminal Position: | DUAL | SINGLE |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.3mm | 2.28mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | LD1117 | LD1117 |
Pin Count: | 4 | 3 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 15V | 15V |
Output Voltage: | 15V | 3.3V |
Output Type: | Adjustable | Fixed |
Max Output Current: | 1.2A | 1.3A |
Output Configuration: | Positive | Positive |
Power Dissipation: | 12W | 12W |
Quiescent Current: | 10mA | 10mA |
Accuracy: | 2 % | 1 % |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 2.75V | 4.75V |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature |
Voltage Dropout (Max): | 1.3V @ 1A | 1.3V @ 800mA |
PSRR: | 80dB (120Hz) | 75dB (120Hz) |
Reference Voltage: | 1.275V | - |
Dropout Voltage: | 1.15V | 1.1V |
Dropout Voltage1-Nom: | 1.15V | - |
Min Output Voltage: | 1.25V | - |
Input Bias Current: | 5mA | 5mA |
Output Voltage Accuracy: | 2 % | 1 % |
Load Regulation-Max(%): | 0.8% | - |
Height: | 1.8mm | 2.4mm |
Length: | 6.5mm | 6.6mm |
Width: | 3.5mm | 6.2mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Weight: | - | 4.535924g |
Tolerance: | - | 1% |
Power Rating: | - | 12W |
JESD-30 Code: | - | R-PSSO-G2 |
Output Voltage 1: | - | 3.3V |
Nominal Output Voltage: | - | 3.3V |
REACH SVHC: | - | No SVHC |

LD1117ASTR
(In Stock: 1)
STMicroelectronicsQty
Unit Price
Ext Price
1
$0.401678
$0.40
10
$0.378941
$3.79
100
$0.357492
$35.75
500
$0.337256
$168.63
1000
$0.318166
$318.17
Minimum: 1 Multiples: 1
Unit Price: $0.401678
Ext Price: $0.40
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools