LD1117S33TR alternative parts: LD1117DT50CTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - LD1117S33TR - Fixed LDO Voltage Regulator, 4.75V to 15V, 1.1V Dropout, 3.3Vout, 800mAout, SOT-223-3
IC REG LINEAR 5V 800MA DPAK
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
8 Weeks
24 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-261-4, TO-261AA
TO-252-3, DPak (2 Leads + Tab), SC-63
Number of Pins:
3
3
Weight:
4.535924g
4.535924g
Operating Temperature:
0°C~125°C
-40°C~125°C
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
4
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Packing Method:
TR, 7 INCH
-
Max Power Dissipation:
12W
12W
Terminal Position:
DUAL
SINGLE
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
1
Base Part Number:
LD1117
LD1117
Pin Count:
4
3
JESD-30 Code:
R-PDSO-G4
R-PSSO-G2
Number of Outputs:
1
1
Output Voltage:
3.3V
5V
Output Type:
Fixed
Fixed
Max Output Current:
1.3A
1.3A
Voltage:
3.3V
-
Max Supply Voltage:
15V
-
Min Supply Voltage:
4.75V
-
Output Configuration:
Positive
Positive
Power Dissipation:
12W
12W
Quiescent Current:
10mA
10mA
Accuracy:
1 %
1 %
Max Output Voltage:
3.3V
-
Output Voltage 1:
3.3V
5V
Number of Regulators:
1
1
Min Input Voltage:
4.75V
-
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Voltage Dropout (Max):
1.2V @ 800mA
1.3V @ 800mA
PSRR:
75dB (120Hz)
75dB (120Hz)
Dropout Voltage:
1.1V
1.1V
Nominal Input Voltage:
3.3V
-
Dropout Voltage1-Nom:
1.1V
-
Min Output Voltage:
3.3V
5V
Nominal Output Voltage:
3.3V
5V
Input Bias Current:
5mA
5mA
Output Voltage Accuracy:
1 %
1 %
Height:
1.8mm
2.4mm
Length:
6.5mm
6.6mm
Width:
3.5mm
6.2mm
REACH SVHC:
No SVHC
Unknown
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn) - annealed
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
2.28mm
Time@Peak Reflow Temperature-Max (s):
-
30
Voltage - Input (Max):
-
15V
Voltage Tolerance-Max:
-
2%
LD1117S33TR

LD1117S33TR

(In Stock: 120000)

STMicroelectronics