LD1117S50TR alternative parts: LD1117V33C
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-3 | STMICROELECTRONICS LD1117V33CFixed LDO Voltage Regulator, 15V in, 1.1V Dropout, 3.3V/800mA out, TO-220-3 |
Factory Lead Time: | 8 Weeks | 24 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | TO-261-4, TO-261AA | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | 9.071847g |
Operating Temperature: | 0°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 4 | 3 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR, 7 INCH | - |
Max Power Dissipation: | 12W | 12W |
Terminal Position: | DUAL | SINGLE |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Base Part Number: | LD1117 | LD1117 |
Pin Count: | 4 | 3 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 5V | 3.3V |
Output Type: | Fixed | Fixed |
Max Output Current: | 1.3A | 1.3A |
Max Supply Voltage: | 15V | - |
Min Supply Voltage: | 6.5V | - |
Output Configuration: | Positive | Positive |
Power Dissipation: | 12W | 12W |
Quiescent Current: | 5mA | 10mA |
Accuracy: | 1 % | 1 % |
Max Output Voltage: | 5V | - |
Output Voltage 1: | 5V | 3.3V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 6.5V | - |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature |
Current - Quiescent (Iq): | 10mA | - |
Voltage Dropout (Max): | 1.2V @ 800mA | 1.3V @ 800mA |
PSRR: | 75dB (120Hz) | 75dB (120Hz) |
Dropout Voltage: | 1.1V | 1.1V |
Dropout Voltage1-Nom: | 1.1V | - |
Min Output Voltage: | 5V | 3.3V |
Voltage Tolerance-Max: | 2% | 2% |
Nominal Output Voltage: | 5V | 3.3V |
Input Bias Current: | 5mA | 5mA |
Output Voltage Accuracy: | 1 % | 1 % |
Height: | 1.8mm | 9.15mm |
Length: | 6.5mm | 10.4mm |
Width: | 3.5mm | 4.6mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 6 months ago) |
Terminal Finish: | - | Matte Tin (Sn) |
Terminal Pitch: | - | 2.55mm |
Voltage - Input (Max): | - | 15V |

LD1117S50TR
(In Stock: 45000)
STMicroelectronicsUnited States