LD2981ABM33TR alternative parts: LP2981-33DBVTE4
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC REG LINEAR 3.3V 100MA SOT23-5 | IC REG LINEAR 3.3V 100MA SOT23-5 |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 14 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | SC-74A, SOT-753 |
Number of Pins: | 5 | 5 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) - annealed | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Time@Peak Reflow Temperature-Max (s): | 30 | NOT SPECIFIED |
Base Part Number: | LD2981 | LP2981 |
Pin Count: | 5 | 5 |
Current - Supply (Max): | 2.6mA | 1.7mA |
Number of Outputs: | 1 | 1 |
Qualification Status: | Not Qualified | Not Qualified |
Voltage - Input (Max): | 16V | - |
Output Voltage: | 3.3V | 3.3V |
Output Type: | Fixed | Fixed |
Max Output Current: | 100mA | 100mA |
Output Configuration: | Positive | Positive |
Quiescent Current: | 100μA | 65μA |
Control Features: | Enable | Enable |
Accuracy: | 0.75 % | 2 % |
Output Voltage 1: | 3.3V | 3.3V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 2.5V | 2.2V |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature, Short Circuit |
Current - Quiescent (Iq): | 150μA | 95μA |
Voltage Dropout (Max): | 0.375V @ 100mA | 0.37V @ 100mA |
PSRR: | 63dB (1kHz) | 63dB (1kHz) |
Dropout Voltage: | 200mV | 200mV |
Dropout Voltage1-Nom: | 0.12V | 0.2V |
Min Output Voltage: | 3.3V | 3.3V |
Input Bias Current: | 80μA | 600μA |
Output Voltage Accuracy: | 0.75 % | 2 % |
Height: | 1.3mm | 1.45mm |
Length: | 3mm | 2.9mm |
Width: | 1.75mm | 1.6mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
Packing Method: | - | TR |
Voltage: | - | 3.3V |
Max Supply Voltage: | - | 16V |
Min Supply Voltage: | - | 2.2V |
Max Output Voltage: | - | 3.3V |
Nominal Output Voltage: | - | 3.3V |
Thickness: | - | 1.2mm |
REACH SVHC: | - | No SVHC |

LD2981ABM33TR
(In Stock: 636000)
STMicroelectronicsQty
Unit Price
Ext Price
1
$0.425372
$0.43
10
$0.401294
$4.01
100
$0.378580
$37.86
500
$0.357151
$178.58
1000
$0.336934
$336.93
Minimum: 1 Multiples: 1
Unit Price: $0.425372
Ext Price: $0.43
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity