LGM2W821MELC45 alternative parts: B43305A5827M87

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP ALUM 820UF 20% 450V SNAP
CAP ALUM 820UF 20% 450V SNAP
Factory Lead Time:
17 Weeks
18 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Radial, Can - Snap-In
Radial, Can - Snap-In
Lifetime @ Temp.:
2000 Hrs @ 105°C
2000 Hrs @ 85°C
Voltage Rated:
450V
450V
Operating Temperature:
-25°C~105°C
-40°C~85°C
Packaging:
Bulk
Bulk
Series:
LGM
B43305
Published:
2015
-
Size / Dimension:
1.378Dia 35.00mm
1.378Dia 35.00mm
Tolerance:
±20%
±20%
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
-
Applications:
General Purpose
General Purpose
Capacitance:
820μF
820μF
Lead Pitch:
10.0076mm
10.0076mm
Capacitor Type:
ALUMINUM ELECTROLYTIC CAPACITOR
-
Lead Spacing:
0.394 10.00mm
0.394 10.00mm
Ripple Current:
1.6A
3.46A
Polarization:
Polar
Polar
Life (Hours):
2000 hours
2000 hours
Ripple Current @ Low Frequency:
1.6A @ 120Hz
3.46A @ 100Hz
Height Seated (Max):
1.870 47.50mm
2.244 57.00mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Termination:
-
Snap in
ESR (Equivalent Series Resistance):
-
170mOhm @ 100Hz
Impedance:
-
240mOhm
Diameter:
-
35mm
Height:
-
55mm
LGM2W821MELC45

LGM2W821MELC45

(In Stock: 479)

Nichicon

Qty

Unit Price

Ext Price

  • 1

    $15.172686

    $15.17

  • 10

    $14.313855

    $143.14

  • 100

    $13.503637

    $1,350.36

  • 500

    $12.739280

    $6,369.64

  • 1000

    $12.018188

    $12,018.19

Minimum: 1 Multiples: 1

Unit Price: $15.172686

Ext Price: $15.17

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity