LGR2D331MELZ30 alternative parts: LGU2F331MELZ, 180MXC330MEFCSN22X25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Aluminum Electrolytic Capacitors - Snap In 200volts 330uF Long Life
Aluminum Electrolytic Capacitors - Snap In 315volts 330uF 105c 22x50x10L/S
CAP ALUM 330UF 20% 180V SNAP
Factory Lead Time:
19 Weeks
19 Weeks
18 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
Package / Case:
Radial, Can - Snap-In
Radial, Can - Snap-In
Radial, Can - Snap-In
Number of Pins:
2
-
-
Dielectric Material:
ALUMINUM (WET)
ALUMINUM (WET)
ALUMINUM (WET)
Lifetime @ Temp.:
10000 Hrs @ 105°C
3000 Hrs @ 105°C
3000 Hrs @ 105°C
Operating Temperature:
-40°C~105°C
-25°C~105°C
-40°C~105°C
Packaging:
Bulk
Bulk
Bulk
Series:
LGR
LGU
MXC
Published:
2009
2009
2008
Size / Dimension:
0.866Dia 22.00mm
0.866Dia 22.00mm
0.866Dia 22.00mm
Tolerance:
±20%
±20%
±20%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
Snap in
Snap in
-
ECCN Code:
EAR99
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Tin (Sn)
Applications:
General Purpose
General Purpose
General Purpose
Capacitance:
330μF
330μF
330μF
Voltage - Rated DC:
200V
315V
180V
Lead Pitch:
10mm
10mm
10.0076mm
Capacitor Type:
ALUMINUM ELECTROLYTIC CAPACITOR
ALUMINUM ELECTROLYTIC CAPACITOR
ALUMINUM ELECTROLYTIC CAPACITOR
Lead Spacing:
0.394 10.00mm
0.394 10.00mm
0.394 10.00mm
Lead Diameter:
800 μm
-
-
Voltage:
200V
-
-
Leakage Current:
770μA
960μA
0.73116mA
Ripple Current:
1.2A
1.33A
1.2A
Test Frequency:
120Hz
-
-
Polarization:
Polar
Polar
Polar
Life (Hours):
10000 hours
3000 hours
3000 hours
Ripple Current @ Low Frequency:
1.2A @ 120Hz
1.33A @ 120Hz
1.2A @ 120Hz
Ripple Current @ High Frequency:
1.8A @ 50kHz
1.5295A @ 50kHz
1.8A @ 10kHz
Dissipation Factor:
0.15 %
-
-
Diameter:
22mm
22mm
22mm
Height:
30mm
50mm
25mm
Height Seated (Max):
1.260 32.00mm
2.047 52.00mm
1.063 27.00mm
Radiation Hardening:
No
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
HTS Code:
-
8532.22.00
-
Tan Delta:
-
0.15
0.15
Features:
-
General Purpose
-
Terminal Pitch:
-
-
10mm
LGR2D331MELZ30

LGR2D331MELZ30

(In Stock: 317)

Nichicon

Qty

Unit Price

Ext Price

  • 1

    $3.565656

    $3.57

  • 10

    $3.363826

    $33.64

  • 100

    $3.173421

    $317.34

  • 500

    $2.993794

    $1,496.90

  • 1000

    $2.824334

    $2,824.33

Minimum: 1 Multiples: 1

Unit Price: $3.565656

Ext Price: $3.57

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity