LJTPQ00RT-17-99S-014-LC alternative parts: PT02E-16-23S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AMPHENOL LJTPQ00RT-17-99S-014-LC Circular Connector
Circular MIL Spec Connector CommercialVersion of MS3112E16-23S
Factory Lead Time:
12 Weeks
16 Weeks
Contact Plating:
Gold
-
Mounting Type:
Panel Mount
Panel Mount
Mounting Feature:
Flange
Flange
Contact Shape:
Circular
-
Shell Material:
Aluminum Alloy
Aluminum
Body Material:
Aluminium
Aluminium
Contact Finish Mating:
NOT SPECIFIED
Gold
Contact Sizes:
16 2 20 21
-
Operating Temperature:
-65°C~175°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
MIL-DTL-38999 Series I, LJT
MIL-DTL-26482 Series I, PT
Published:
2006
2006
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
-
Connector Type:
Receptacle Housing
Receptacle, Female Sockets
Type:
For Female Sockets
-
Number of Positions:
23
23
Gender:
Receptacle
Receptacle
Additional Feature:
STANDARD: MIL-DTL-38999, COMPATIBLE CONTACTS: 10-597261-201; 10-597261-161
-
HTS Code:
8536.69.40.20
-
Fastening Type:
Bayonet Lock
Bayonet Lock
MIL Conformance:
YES
-
DIN Conformance:
NO
-
IEC Conformance:
NO
-
Filter Feature:
NO
-
Contact Type:
Crimp
-
Option:
GENERAL PURPOSE
-
Total Number of Contacts:
23
-
Orientation:
N (Normal)
N (Normal)
Shielding:
Unshielded
Unshielded
Ingress Protection:
Environment Resistant
Environment Sealed
Reach Compliance Code:
unknown
-
Shell Finish:
Cadmium over Nickel
Olive Drab Chromate over Cadmium
Shell Size - Insert:
17-99
16-23
Housing Color:
Olive Drab
-
Empty Shell:
YES
-
Note:
Contacts Not Included
-
Body Plating:
Cadmium
Cadmium
REACH SVHC:
No SVHC
Unknown
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Mount:
-
Box, Flanges, Panel
Insert Material:
-
Neoprene
Contact Materials:
-
Copper Alloy
Termination:
-
Solder Cup
Color:
-
Olive Drab
Applications:
-
Aerospace, Industrial, Instrumentation, Mass Transit, Military
Current Rating:
-
13A
Military Standard:
-
MIL-DTL-26482
Voltage - Rated AC:
-
600V
Approval Agency:
-
UL
Contact Gender:
-
Female
Contact Style:
-
Socket
Radiation Hardening:
-
No
Ratings:
-
Environment Resistant
LJTPQ00RT-17-99S-014-LC

LJTPQ00RT-17-99S-014-LC

(In Stock: 2752)

Amphenol Aerospace Operations

Qty

Unit Price

Ext Price

  • 1

    $142.295739

    $142.30

  • 10

    $134.241263

    $1,342.41

  • 100

    $126.642701

    $12,664.27

  • 500

    $119.474246

    $59,737.12

  • 1000

    $112.711553

    $112,711.55

Minimum: 1 Multiples: 1

Unit Price: $142.295739

Ext Price: $142.30

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity