LM1117MPX-3.3 alternative parts: LM1117SX-3.3/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN 3.3V 800MA SOT223-4
IC REG LIN 3.3V 800MA DDPAK
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-261-4, TO-261AA
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Surface Mount:
YES
-
Number of Pins:
4
3
Operating Temperature:
0°C~125°C
0°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
LM1117-3.3
LM1117-3.3
JESD-609 Code:
e0
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
4
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Matte Tin (Sn)
Packing Method:
TR
TR
Terminal Position:
DUAL
SINGLE
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
245
Number of Functions:
1
1
Terminal Pitch:
2.3mm
2.54mm
Reach Compliance Code:
not_compliant
-
Current Rating:
800mA
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
LM1117
LM1117
Pin Count:
3
4
Current - Supply (Max):
10mA
-
Number of Outputs:
1
1
Qualification Status:
Not Qualified
-
Voltage - Input (Max):
15V
15V
Output Voltage:
3.3V
3.3V
Output Type:
Fixed
Fixed
Output Configuration:
Positive
Positive
Output Voltage 1:
3.3V
3.3V
Number of Regulators:
1
1
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Current - Quiescent (Iq):
5mA
5mA
Voltage Dropout (Max):
1.2V @ 800mA
1.2V @ 800mA
PSRR:
75dB (120Hz)
75dB (120Hz)
Dropout Voltage:
1.2V
1.2V
Dropout Voltage1-Nom:
1.2V
1.2V
Voltage Tolerance-Max:
2%
2%
Output Current1-Max:
0.8A
-
Input Voltage Absolute-Max:
20V
-
Height:
1.8mm
4.83mm
Length:
6.5mm
10.18mm
Width:
3.5mm
8.41mm
Thickness:
1.6mm
4.44mm
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Pbfree Code:
-
yes
Max Output Current:
-
800mA
Quiescent Current:
-
10mA
Accuracy:
-
1 %
Min Input Voltage:
-
2.6V
Nominal Output Voltage:
-
3.3V
Output Voltage Accuracy:
-
1 %
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Contains Lead
LM1117MPX-3.3

LM1117MPX-3.3

(In Stock: 13)

Texas Instruments