LM211QD alternative parts: LM211D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS LM211QD. HIGH SPEED COMPARATOR, SINGLE, 115NS SOIC8
TEXAS INSTRUMENTS - LM211D - Analog Comparator, Single, High Speed, 1 Comparator, 115 ns, 3.5V to 30V, SOIC, 8 Pins
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Number of Elements:
1
-
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
General Purpose
General Purpose
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
15V
Base Part Number:
LM211
LM211
Pin Count:
8
8
Output Type:
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Operating Supply Voltage:
28V
28V
Nominal Supply Current:
6mA
5.1mA
Output Current:
50mA
50mA
Max Supply Current:
6mA
6mA
Quiescent Current:
6mA
6mA
Response Time:
165 ns
165 ns
Voltage - Supply, Single/Dual (±):
3.5V~30V ±1.75V~15V
3.5V~30V ±1.75V~15V
Output Current per Channel:
50mA
50mA
Input Offset Voltage (Vos):
3mV
700μV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Voltage Gain:
106.02dB
106.02dB
Dual Supply Voltage:
9V
9V
Input Bias Current:
100nA
100nA
Voltage - Input Offset (Max):
3mV @ ±15V
3mV @ ±15V
Current - Input Bias (Max):
0.1μA @ ±15V
0.1μA @ ±15V
Height:
1.75mm
1.75mm
Length:
4.9mm
4.9mm
Width:
3.91mm
3.91mm
Thickness:
1.58mm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Weight:
-
72.603129mg
Number of Circuits:
-
1
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
85°C
LM211QD

LM211QD

(In Stock: 36)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.500254

    $0.50

  • 10

    $0.471938

    $4.72

  • 100

    $0.445224

    $44.52

  • 500

    $0.420023

    $210.01

  • 1000

    $0.396248

    $396.25

Minimum: 1 Multiples: 1

Unit Price: $0.500254

Ext Price: $0.50

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity