LM2903M alternative parts: LM2901DR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC COMPARATOR DUAL VOLT 8-SOIC | IC, DIFFERENTIAL COMP, QUAD 0.3 uS SOIC14 |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Lead, Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 14 |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tube | Cut Tape (CT) |
JESD-609 Code: | e0 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 14 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Type: | General Purpose | General Purpose |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Power Dissipation: | 480mW | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 235 | 260 |
Number of Functions: | 2 | 4 |
Supply Voltage: | 5V | 5V |
Base Part Number: | LM2903 | LM2901 |
Pin Count: | 8 | 14 |
Output Type: | CMOS, DTL, ECL, MOS, Open-Collector, TTL | CMOS, MOS, Open-Collector, TTL |
Power Supplies: | 5V | 5V |
Number of Circuits: | 2 | 4 |
Nominal Supply Current: | 1mA | 2mA |
Power Dissipation: | 480mW | - |
Output Current: | 16mA | 20mA |
Max Supply Current: | 1mA | 500μA |
Quiescent Current: | 2.5mA | 2.5mA |
Response Time: | 1.5 μs | 1.3 μs |
Voltage - Supply, Single/Dual (±): | 2V~36V ±1V~18V | 2V~30V ±1V~15V |
Input Offset Voltage (Vos): | 7mV | 7mV |
Voltage Gain: | 100dB | 100dB |
Supply Voltage Limit-Max: | 36V | 36V |
Input Bias Current: | 250nA | 250nA |
Voltage - Input Offset (Max): | 7mV @ 30V | 7mV @ 30V |
Current - Input Bias (Max): | 0.25μA @ 5V | 0.25μA @ 5V |
Current - Output (Typ): | 16mA @ 5V | - |
Height: | 1.75mm | 1.75mm |
Length: | 4.9mm | 8.65mm |
Width: | 3.91mm | 3.91mm |
Thickness: | 1.58mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 122.413241mg |
Pbfree Code: | - | yes |
Packing Method: | - | TR |
Terminal Pitch: | - | 1.27mm |
Operating Supply Voltage: | - | 28V |
Output Current per Channel: | - | 6mA |
Average Bias Current-Max (IIB): | - | 0.25μA |
Max Input Current: | - | 250nA |
Dual Supply Voltage: | - | 9V |

LM2903M
(In Stock: 140)
Texas InstrumentsUnited States