LM317MTG alternative parts: LM317D2TR4G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LIN POS ADJ 500MA TO220AB | ON SEMICONDUCTOR LM317D2TR4G IC ADJ LDO REG 1.2V TO 37V 1.5A D2-PAK-3 |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 8 Weeks | 10 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | TO-220-3 | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | - |
Operating Temperature: | 0°C~125°C TJ | 0°C~125°C |
Packaging: | Tube | Cut Tape (CT) |
Published: | 2006 | 2006 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 2 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
Packing Method: | RAIL | TAPE AND REEL |
Terminal Position: | SINGLE | SINGLE |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | LM317M | LM317 |
Pin Count: | 3 | 3 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 40V | 40V |
Output Voltage: | 37V | 37V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 500mA | 1.5A |
Operating Supply Voltage: | 40V | - |
Output Configuration: | Positive | Positive |
Accuracy: | 4 % | - |
Max Output Voltage: | 37V | 37V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 4.2V | 4.2V |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature |
Current - Quiescent (Iq): | 10mA | 10mA |
Halogen Free: | Halogen Free | Halogen Free |
PSRR: | 80dB ~ 65dB (120Hz) | 80dB ~ 65dB (120Hz) |
Reference Voltage: | 1.3V | 1.3V |
Dropout Voltage: | 2.1V | 2.25V |
Dropout Voltage1-Nom: | 3V | 3V |
Min Output Voltage: | 1.2V | 1.2V |
Power Supply Rejection Ratio (PSRR): | 80dB | 80dB |
Output Voltage Accuracy: | 4 % | - |
Height: | 15.748mm | 4.826mm |
Length: | 10.2616mm | 10.24mm |
Width: | 4.826mm | 9.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Terminal Form: | - | GULL WING |
JESD-30 Code: | - | R-PSSO-G2 |
Min Current Limit: | - | 1.5A |
Max Junction Temperature (Tj): | - | 125°C |
Load Regulation-Max(%): | - | 5.8% |

LM317MTG
(In Stock: 227)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.849879
$0.85
10
$0.801773
$8.02
100
$0.756389
$75.64
500
$0.713575
$356.79
1000
$0.673184
$673.18
Minimum: 1 Multiples: 1
Unit Price: $0.849879
Ext Price: $0.85
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools