LM317MTG alternative parts: LM317MDTX/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LIN POS ADJ 500MA TO220AB
IC REG LIN POS ADJ 500MA TO252-3
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
TO-252-3, DPak (2 Leads + Tab), SC-63
Number of Pins:
3
3
Weight:
4.535924g
-
Operating Temperature:
0°C~125°C TJ
0°C~125°C TJ
Packaging:
Tube
Tape & Reel (TR)
Published:
2006
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
3
2
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
Packing Method:
RAIL
-
Terminal Position:
SINGLE
SINGLE
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.285mm
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
LM317M
LM317
Pin Count:
3
3
Number of Outputs:
1
1
Voltage - Input (Max):
40V
-
Output Voltage:
37V
37V
Output Type:
Adjustable
Adjustable
Max Output Current:
500mA
500mA
Operating Supply Voltage:
40V
-
Output Configuration:
Positive
Positive
Accuracy:
4 %
5 %
Max Output Voltage:
37V
37V
Number of Regulators:
1
1
Min Input Voltage:
4.2V
4.2V
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature, Short Circuit
Current - Quiescent (Iq):
10mA
-
Halogen Free:
Halogen Free
-
PSRR:
80dB ~ 65dB (120Hz)
80dB ~ 65dB (120Hz)
Reference Voltage:
1.3V
1.25V
Dropout Voltage:
2.1V
2.25V
Dropout Voltage1-Nom:
3V
2.25V
Min Output Voltage:
1.2V
1.2V
Power Supply Rejection Ratio (PSRR):
80dB
80dB
Output Voltage Accuracy:
4 %
-
Height:
15.748mm
2.55mm
Length:
10.2616mm
6.58mm
Width:
4.826mm
6.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Terminal Form:
-
GULL WING
JESD-30 Code:
-
R-PSSO-G2
Max Supply Voltage:
-
40V
Min Supply Voltage:
-
4.2V
Nominal Supply Current:
-
3.5mA
Quiescent Current:
-
3.5mA
Min Current Limit:
-
500mA
Thickness:
-
2.3mm
LM317MTG

LM317MTG

(In Stock: 227)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.849879

    $0.85

  • 10

    $0.801773

    $8.02

  • 100

    $0.756389

    $75.64

  • 500

    $0.713575

    $356.79

  • 1000

    $0.673184

    $673.18

Minimum: 1 Multiples: 1

Unit Price: $0.849879

Ext Price: $0.85

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity