LM393DR alternative parts: LM393ADGKR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS - LM393DR - Analog Comparator, Dual, Differential, 2 Comparators, 1.3 µs, 2V to 36V, SOIC, 8 Pins
IC DUAL DIFF COMPARATOR 8VSSOP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
8 Weeks
Contact Plating:
Tin
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
8
8
Weight:
72.603129mg
18.99418mg
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
Differential
Differential
Packing Method:
TR
TR
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
2
Supply Voltage:
5V
5V
Base Part Number:
LM393
LM393
Pin Count:
8
8
Output Type:
CMOS, MOS, Open-Drain, TTL
CMOS, MOS, Open-Drain, TTL
Operating Supply Voltage:
28V
-
Power Supplies:
5/30V
5V
Number of Circuits:
2
-
Nominal Supply Current:
1mA
1mA
Output Current:
20mA
20mA
Max Supply Current:
500μA
500μA
Quiescent Current:
2.5mA
2.5mA
Response Time:
1.3 μs
1.3 μs
Voltage - Supply, Single/Dual (±):
2V~36V ±1V~18V
2V~36V ±1V~18V
Output Current per Channel:
6mA
6mA
Input Offset Voltage (Vos):
5mV
2mV
Voltage Gain:
106.02dB
106.02dB
Average Bias Current-Max (IIB):
0.05μA
0.05μA
Supply Voltage Limit-Max:
36V
36V
Max Input Current:
250nA
250nA
Dual Supply Voltage:
9V
-
Input Bias Current:
250nA
250nA
Voltage - Input Offset (Max):
5mV @ 30V
2mV @ 30V
Current - Input Bias (Max):
0.25μA @ 5V
0.25μA @ 5V
Height:
1.75mm
1.07mm
Length:
4.9mm
3mm
Width:
3.91mm
3mm
Thickness:
1.58mm
970μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
2
Terminal Pitch:
-
0.65mm
LM393DR

LM393DR

(In Stock: 6080)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.750304

    $0.75

  • 10

    $0.707834

    $7.08

  • 100

    $0.667768

    $66.78

  • 500

    $0.629970

    $314.98

  • 1000

    $0.594311

    $594.31

Minimum: 1 Multiples: 1

Unit Price: $0.750304

Ext Price: $0.75

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity